Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74367-LA7161V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA7161V CAD Model

Description

The LA7161V from ON Semiconductor is an integrated circuit designed specifically for the demanding applications of VHF band RF modulators. This IC is tailored to provide a high level of performance in consumer electronics products, particularly in the analog television broadcasting and video recording industries.

Key Features

  • Integrated VCO: The built-in Voltage Controlled Oscillator (VCO) ensures precise frequency control, which is crucial for maintaining signal integrity in RF applications.
  • Low Voltage Operation: Designed to operate at low voltages, the LA7161V is suitable for battery-powered devices, offering enhanced power efficiency and longer battery life.
  • Minimal External Components: This IC is engineered to work with a minimal number of external components, simplifying the design and reducing the overall bill of materials for the end product.
  • High Integration: Featuring a highly integrated design, the LA7161V combines multiple functions into a single chip, which can help reduce the size and complexity of the final product.

Applications

The LA7161V is ideal for a wide range of applications where reliable VHF band modulation is required. These applications include:

  • VHF TV Tuners
  • Set-top Boxes
  • Video Cassette Recorders (VCRs)
  • Surveillance Systems

Technical Specifications

The LA7161V offers a comprehensive set of technical specifications that make it a versatile choice for RF modulation needs:

  • Operating Voltage Range: Typically designed for 5V applications
  • Low Phase Noise: Ensuring a clean signal with minimal interference
  • High-Frequency Stability: Maintains consistent performance over a range of conditions

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the LA7161V is no exception. This product is manufactured to meet the highest industry standards, ensuring dependable performance for the lifetime of the application.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATR 400MHZ-1.25GHZ 40QFN
Lowest to $20.7079
ECAD model for ADRF6701ACPZ-R7
Analog Devices Inc.
950 MHz to 1575 MHz Quadrature Modulator
Lowest to $8.4311
ECAD model for ADRF6750ACPZ-R7
Analog Devices Inc.
Quadrature Mod 80MHz 16-Pin TSSOP EP T/R / IC QUAD MOD 140-1000MHZ 16TSSOP
Lowest to $44.3182
ECAD model for AD8345AREZ-RL7
Texas Instruments
REG PULSE WIDTH MOD / RF Modulator IC
Lowest to $15.2720
ECAD model for UC2525BDW/81132
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $17.7273
ECAD model for AD8346ARUZ-REEL7
Analog Devices Inc.
IC QUAD MOD 140-1000MHZ 16TSSOP
Lowest to $44.3182
ECAD model for AD8345ARE
Analog Devices Inc.
Quadrature Mod 70MHz 16-Pin TSSOP Tube / IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $17.7273
ECAD model for AD8346ARUZ
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN / RF Modulator IC 0Hz ~ 20GHz 32-TFQFN Exposed Pad
Lowest to $193.9105
ECAD model for HMC871LC5TR
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $2.7261
ECAD model for LA77000V-TLM-E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention