EN
  • EN
  • DE

LA1837N

Part No LA1837N
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer ON Semiconductor
Win Source Part Number 292801-LA1837N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA1837N CAD Model

Description

ON Semiconductor LA1837N: High-Performance AM/FM Tuner System IC

The LA1837N from ON Semiconductor is a state-of-the-art integrated circuit designed for use in AM/FM radio tuner systems. This versatile IC offers a compact solution for radio applications, combining both AM and FM tuning functionality into a single chip. With its advanced features and high integration, the LA1837N simplifies the design and enhances the performance of portable radios, home stereo systems, and car audio units.

Key Features

  • AM/FM Tuning Capability: The LA1837N provides comprehensive tuning capabilities for both AM and FM radio frequencies, ensuring wide compatibility and reception of various radio stations.
  • Low Voltage Operation: Designed to operate at low voltages, this IC is ideal for battery-powered devices, contributing to longer battery life and reduced power consumption.
  • High Sensitivity: The IC is engineered for high sensitivity, enabling it to pick up weak signals and deliver clear audio output, making it suitable for areas with poor reception.
  • Automatic Frequency Control (AFC): The AFC feature helps in stabilizing the frequency tuning, reducing the need for manual adjustments and improving the overall user experience.
  • Integrated Audio Amplifier: An on-chip audio amplifier simplifies circuit design by reducing the number of external components required for audio output.

Applications

The LA1837N is designed for a wide range of applications where reliable and high-quality AM/FM radio reception is required. It is particularly well-suited for:

  • Portable radio sets
  • Home stereo systems
  • Car audio systems
  • Clock radios
  • Hi-Fi audio equipment

Technical Specifications

ON Semiconductor's LA1837N boasts impressive technical specifications that ensure optimal performance in various radio applications:

  • Supply Voltage Range: Typically designed for 3V operation
  • AM Tuning Frequency Range: 530 kHz to 1,710 kHz
  • FM Tuning Frequency Range: 87.5 MHz to 108 MHz
  • Package Type: SOP (Small Outline Package)

With the LA1837N, ON Semiconductor continues to demonstrate its commitment to providing innovative, high-performance integrated circuits that enhance the audio experience for users around the world.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess