EN
  • EN
  • DE

SKY77590

Part No SKY77590
Manufacturer Skyworks Solutions Inc.
Catalog RF Misc ICs and Modules
Description Quad-band cellular handsets encompassing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1250534-SKY77590
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY77590 CAD Model

Description

The SKY77590 is a highly integrated multimode multiband (MMMB) Power Amplifier Module (PAM) designed for 2G/3G/4G cellular handsets. This PAM supports GSM, GPRS, EDGE, UMTS, and LTE technologies. It is manufactured by Skyworks Solutions Inc., a leading innovator of high-performance analog and mixed-signal semiconductors connecting people, places, and things.

Applications

  • Cellular Handsets (2G, 3G, 4G)
  • Smartphones
  • Mobile Broadband Devices
  • Data Cards

Features

  • Multimode, Multiband Operation: Supports GSM, GPRS, EDGE, UMTS, and LTE.
  • High Efficiency: Optimized for low current consumption.
  • Integrated Power Amplifier: Includes multiple power amplifiers for different bands.
  • Compact Size: Designed for space-constrained mobile devices.
  • Internal Voltage Regulation: Provides stable performance across varying battery voltages.
  • Integrated Matching Network: Simplifies implementation and reduces external components.
  • Shutdown Mode: Reduces current consumption in inactive modes.

Benefits

  • Extended Battery Life: High efficiency operation reduces power consumption, resulting in longer battery life for mobile devices.
  • Improved Network Coverage: Optimized power amplifier performance ensures reliable connectivity across different cellular bands.
  • Reduced Component Count: Integration of multiple functions into a single module simplifies design and reduces the bill of materials (BOM).
  • Smaller Device Size: Compact form factor enables smaller and more sleeker mobile device designs.
  • Faster Time-to-Market: Simplified implementation and reduced external components accelerate product development cycles.
  • Enhanced Performance: Stable performance across varying operating conditions ensures consistent and reliable operation.

Additional Details

The SKY77590 PAM typically includes multiple power amplifier blocks, input/output matching networks, and a control interface. The specific bands supported vary depending on the version of the module. It is designed to meet the stringent requirements of modern cellular handsets, including linearity, efficiency, and harmonic performance. The module is typically surface mountable and requires careful attention to thermal management during PCB layout.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0268 $61.6080
140+ $0.8432 $118.0480
215+ $0.8166 $175.5690
295+ $0.7900 $233.0500
380+ $0.7635 $290.1300
510+ $0.6849 $349.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess