EN
  • EN
  • DE

LA1837L-E

Part No LA1837L-E
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC AM/FM 1CHIP HOME TUNER S018
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Function AM, FM, Tuner
RF Type AM, FM
Base Product Number LA1837
Standard Package 20 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 173858-LA1837L-E
Ultra Librarian 3D Model Ultra Librarian LA1837L-E CAD Model

Description

ON Semiconductor LA1837L-E AM/FM Tuner System

The LA1837L-E from ON Semiconductor is a highly integrated AM/FM tuner system IC designed for use in a wide range of radio applications. This versatile chip is engineered to provide exceptional performance in both AM and FM bands, offering a reliable solution for manufacturers looking to create high-quality radio systems. The LA1837L-E is particularly well-suited for portable radios, clock radios, and stereo component systems.

Featuring a low-voltage operation, the LA1837L-E ensures energy efficiency, making it an ideal choice for battery-operated devices. The chip integrates numerous functions that traditionally require external components, thus reducing the overall parts count and simplifying the design process for product developers.

In terms of FM performance, the LA1837L-E boasts excellent sensitivity and selectivity, ensuring clear reception even in areas with a weak signal. The integrated FM IF (Intermediate Frequency) system includes an automatic gain control (AGC) circuit that helps maintain consistent signal strength and quality. Additionally, the FM section supports stereo decoding, providing a rich and immersive listening experience.

On the AM side, the LA1837L-E provides a robust reception capability with an integrated AM RF amplifier, which enhances signal reception in challenging conditions. The AM section also includes a quadrature detector and an AGC circuit, which work together to deliver a stable and noise-free audio output.

The LA1837L-E is designed with ease of use in mind, featuring an I2C bus interface that allows for simple control via a microcontroller. This facilitates straightforward tuning and enables the implementation of advanced features such as digital station search and memory presets in the final product.

Overall, the ON Semiconductor LA1837L-E tuner system IC stands out for its integration, performance, and ease of use. It is a top choice for designers looking to create high-quality radio products with minimal complexity and reduced time-to-market.

Key Features:

  • AM/FM tuner system IC
  • Low-voltage operation for energy efficiency
  • High sensitivity and selectivity in FM band
  • Integrated FM IF system with stereo decoding
  • Robust AM reception with integrated RF amplifier
  • I2C bus interface for easy control

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6912 $59.2064
53+ $2.2072 $116.9816
81+ $2.1391 $173.2671
112+ $2.0698 $231.8176
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess