EN
  • EN
  • DE
  • IT

LA1260-E

Part No LA1260-E
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Description Tuners AM/FM Chip Tuner IC 16-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980639-LA1260-E
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA1260-E CAD Model

Description

The LA1260-E is a state-of-the-art integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is tailored for advanced electronic applications, where reliability, efficiency, and performance are of paramount importance.

Key Features

  • High Integration: The LA1260-E IC integrates multiple functions into a single chip, which helps in reducing the overall footprint and simplifies the design of the end product.
  • Energy Efficiency: With ON Semiconductor's commitment to energy efficiency, the LA1260-E is optimized for low power consumption, making it ideal for battery-operated devices.
  • Durability: The product is designed to withstand harsh conditions, ensuring long-term reliability and stability in a wide range of operating environments.
  • Performance: The LA1260-E provides high-performance capabilities that are essential for today's high-speed and high-precision electronic circuits.

Applications

The versatility of the LA1260-E IC makes it suitable for a diverse array of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication devices
  • Power management solutions

Technical Specifications

The LA1260-E boasts a range of technical specifications that underscore its adaptability and performance:

  • Operating Temperature Range: Specify the range
  • Supply Voltage: Specify the voltage
  • Output Current: Specify the current
  • Package Type: Specify the package

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The LA1260-E is no exception and comes with comprehensive technical support. Customers can access a wide range of resources, including datasheets, application notes, and design tools to facilitate product integration and maximize performance.

Ordering Information

To order the LA1260-E or to obtain more information about pricing and availability, please contact ON Semiconductor's sales team or visit the official website. Ensure your next project benefits from the efficiency and reliability of the LA1260-E IC.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V +/-12V 75W / Enclosed AC DC Converters 3 Output 5V 12V -12V 85 ~ 265 VAC Input
Need more? Email Us
Texas Instruments
IC MCU 32BIT 64KB FLASH 108BGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 108-BGA (10x10)
Need more? Email Us
National Semiconductor (TI)
VOLUME CONTROL CIRCUIT / Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 24-DIP
Need more? Email Us
Linear Technology
Need more? Email Us
Amic
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
Intel
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9780 $58.6800
140+ $0.8025 $112.3500
220+ $0.7774 $171.0280
300+ $0.7523 $225.6900
390+ $0.7272 $283.6080
520+ $0.6520 $339.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,023 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess