EN
  • EN
  • DE
  • IT

DTA114EE

Part No DTA114EE
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description PNP SILICON BIAS RESISTOR TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1170040-DTA114EE
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTA114EE CAD Model

Description

The DTA114EE from ON Semiconductor is a PNP pre-biased small signal transistor housed in a compact SOT-416 (SC-75A) surface-mount package. This semiconductor device is designed to deliver high performance with the integration of a monolithic bias resistor network. It's a perfect choice for space-constrained applications requiring a combination of low power consumption and medium voltage operation.

The built-in bias resistors enable the simplification of circuit design by reducing component count, which can lead to cost savings and a more reliable end product. These resistors are precisely engineered to provide stable electrical characteristics, which is crucial for consistent performance across various applications.

The DTA114EE transistor is capable of handling a collector current of up to 100mA, making it suitable for driving small loads in a variety of electronic circuits. With a maximum collector-emitter voltage of 50V, this transistor can be used in circuits with moderate voltage requirements. Additionally, the collector dissipation is 150mW, which ensures that the device can operate at a reasonable temperature without the need for additional heat sinking in most applications.

This product is commonly utilized in digital applications due to its fast switching capabilities, which are essential for high-speed signal processing. Some typical applications include inverter circuits, interface circuits, driver circuits, and as a switch for various digital and analog signals.

ON Semiconductor's commitment to environmental conservation is reflected in the DTA114EE's compliance with RoHS standards, ensuring that no hazardous substances are used in its manufacturing. This makes it not only an environmentally friendly choice but also future-proofs the component against regulatory changes.

In summary, the DTA114EE PNP transistor from ON Semiconductor is an efficient, reliable, and cost-effective solution for designers looking to optimize their circuit designs with a pre-biased transistor in a small footprint package. Its integration into your electronic projects promises to enhance performance while maintaining a green profile.

You May Also Be Interested in

Vishay
Silicon Z-Diodes and Transient Voltage Suppressors
Lowest to $8.8909
Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041
ELM-TECH
Dual 400mA LDO Regulator
Need more? Email Us
B14
DB Lectro Inc
FEMALE HEADER PROFILE : 4.2mm SIDE-ENTRY TYPE
Need more? Email Us
Rohm Semiconductor
100mA / 50V Digital transistors
Lowest to $1.1603
International Rectifier
CURRENT SENSE HIGH SIDE SWITCH Over temperature shutdown / Smart High-Side Current Limit Switch
Lowest to $16.2986
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Lowest to $0.5471
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Lowest to $1.2234
Cystech Electonics Corp.
PNP Epitaxial Planar Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3,090+ $0.0181 $55.9290
7,520+ $0.0149 $112.0480
11,630+ $0.0144 $167.4720
16,000+ $0.0140 $224.0000
20,665+ $0.0136 $281.0440
27,780+ $0.0121 $336.1380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 3090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess