Products specifications Report Issue?

Win Source Part Number 1030611-LXT317PE
Categories OEM Parts(J-L)
Manufacturer Level One
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXT317PE CAD Model

Description

The LXT317PE is a single-chip transceiver for T1/E1 applications manufactured by Level One Communications. This device is designed to interface with T1 or E1 lines, providing clock recovery, data retiming, and line equalization functions. It's likely used in telecommunications equipment.

Applications

  • T1/E1 line cards: Provides the physical layer interface for T1/E1 communication.
  • Digital cross-connect systems: Used in digital switching equipment.
  • Voice over IP (VoIP) gateways: Provides T1/E1 connectivity for VoIP systems.
  • Channel service units/data service units (CSU/DSUs): Interfaces with T1/E1 lines for data transmission.
  • Private branch exchanges (PBXs): Used in telephone systems for T1/E1 trunking.

Features

  • T1/E1 compatibility: Supports both T1 (1.544 Mbps) and E1 (2.048 Mbps) standards.
  • Clock recovery: Extracts timing information from the received signal.
  • Data retiming: Aligns the received data with the local clock.
  • Line equalization: Compensates for signal attenuation and distortion on the line.
  • Jitter attenuation: Reduces jitter in the recovered clock and data.

Benefits

  • Reliable T1/E1 communication: Ensures accurate and reliable data transmission over T1/E1 lines.
  • Simplified system design: Integrates multiple functions into a single chip.
  • Reduced component count: Lowers the cost and complexity of the system.
  • Improved performance: Enhances the performance of T1/E1 communication systems.
  • Compliance with industry standards: Meets T1/E1 specifications for interoperability.

Additional Details

The LXT317PE likely includes features such as loopback testing and diagnostics for troubleshooting line problems. It typically operates from a single 5V or 3.3V power supply. The package type is likely a surface-mount package (e.g., PQFP) for easy PCB assembly. Refer to the Level One Communications datasheet for detailed specifications, including transmit and receive characteristics, jitter performance, and power consumption. Agere Systems acquired Level One Communications, so documentation may be under either name.

You May Also Be Interested in

Linear Technology
Need more? Email Us
ECAD model for LT1255CS8
Mini-Circuits
RF Mixer, 200 to 2500 MHz, SMT
Lowest to $84.0839
ECAD model for LAVI252H+
Amic
Need more? Email Us
ECAD model for LP62S16512U-55LLI
Intel
Lowest to $18.2799
ECAD model for JS29F16B08CCMF2
Lucent
Need more? Email Us
ECAD model for L8581AAE
National Semiconductor (TI)
Need more? Email Us
ECAD model for LM1246DEDNA
Texas Instruments
LM98725 3 CH 16-BIT 81 MSPS AFE / 3 Channel AFE 16 Bit 755 mW 56-TSSOP
Lowest to $27.3287
ECAD model for LM98725CCMT/NOPB
Level One
Need more? Email Us
ECAD model for LXT322QE
Cosel USA, Inc.
AC/DC CONVERTER 24V 50W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
ECAD model for LFA50F-24-SN

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention