EN
  • EN
  • DE
  • IT

LM3S5P3B-IBZ80-C5

Part No LM3S5P3B-IBZ80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 108BGA  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 5000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Supply Voltage - Operating 1.08V ~ 1.32V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S5P3B
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 184
Win Source Part Number 1030540-LM3S5P3B-IBZ80-C5
Ultra Librarian 3D Model Ultra Librarian LM3S5P3B-IBZ80-C5 CAD Model

Description

The LM3S5P3B-IBZ80-C5 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics. This versatile component is part of the Stellaris® family, renowned for its integration of advanced control peripherals, exceptional processing power, and energy efficiency.

Key Features

  • Core: At the heart of the LM3S5P3B-IBZ80-C5 lies an ARM® Cortex™-M3 processor core, which operates at speeds up to 80 MHz, providing the computational power needed for complex tasks and algorithms.
  • Memory: This MCU is equipped with a generous memory configuration, including 256KB of flash memory for program storage and 64KB of SRAM for efficient data handling and processing.
  • Communication Interfaces: A variety of communication interfaces are available, such as I2C, SPI, UARTs, and USB, allowing for flexible connectivity options with peripheral devices and easy integration into existing systems.
  • Robust I/O Capabilities: With numerous GPIO pins, the LM3S5P3B-IBZ80-C5 can interface with a wide range of sensors, actuators, and other electronic components, making it a versatile choice for system designers.
  • Analog Peripherals: This MCU includes an array of analog peripherals like ADCs and DACs, providing precise measurements and control for applications requiring analog signal processing.
  • Power Management: Advanced power management features ensure that the LM3S5P3B-IBZ80-C5 can operate in various power modes to balance performance with energy conservation, making it suitable for battery-powered devices.
  • Temperature Range: The device is designed to function reliably across a wide temperature range, which is critical for industrial and automotive applications.
  • Package: The compact 48-pin LQFP package allows for a small form factor, which is essential in space-constrained applications.

Applications

The LM3S5P3B-IBZ80-C5 is an ideal choice for a multitude of applications due to its rich feature set. It is commonly used in:

  • Home automation systems
  • Industrial control units
  • Motor control circuits
  • Medical devices
  • Portable instrumentation
  • Consumer electronics

With its combination of performance, connectivity, and versatility, the LM3S5P3B-IBZ80-C5 from Texas Instruments stands as a robust solution for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14TSSOP / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Lowest to $2.1357
Microchip Technology
16-bit MCU/DSC, 32 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS
Lowest to $36.5584
Texas Instruments
IC MCU 32BIT 256KB FLASH 128LQFP / High-Performance Static CMOS Digital Signal Processor
Need more? Email Us
Silicon Labs
IC MCU 32BIT 256KB FLASH 92LGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 92-LGA (7x7)
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $32.2548
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Lowest to $21.5279
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $40.2742
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 120TQFP / MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Tray
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess