Products specifications Report Issue?

Number of Circuits 4
RoHS Non-Compliant
Win Source Part Number 1029294-LT1114S14
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1114S14 CAD Model

Description

Product Overview: LT1114S14 - Dual/Quad Precision, Picoampere Input Current, Low Power Op Amps

The LT1114S14 from Linear Technology is a state-of-the-art operational amplifier (op amp) that combines precision performance with low power consumption, tailored for applications demanding high accuracy and efficiency. This product is available in both dual and quad op amp configurations, making it versatile for various circuit designs.

Key Features

  • Precision Performance: The LT1114S14 boasts a precision profile with extremely low input bias currents, typically in the picoampere range. This precision is maintained over the full operating temperature range, ensuring reliable performance in critical applications.
  • Low Power Consumption: With a supply current of just 350μA per amplifier, the LT1114S14 is an excellent choice for battery-powered and portable devices where power efficiency is paramount.
  • High Input Impedance: The device features a high input impedance, minimizing the loading effect on the input signal source and preserving signal integrity.
  • Wide Supply Range: The LT1114S14 operates with a supply voltage range from ±2.5V to ±15V, providing flexibility for various power supply configurations.
  • Low Offset Voltage: The op amp is characterized by a low offset voltage, which reduces the need for external calibration and simplifies circuit design.

Applications

The LT1114S14 is well-suited for a broad array of applications, including:

  • High-precision instrumentation
  • Battery-powered equipment
  • Data acquisition systems
  • Active filters
  • Medical devices
  • Industrial controls

Product Specifications

The LT1114S14 is offered in a 14-lead plastic SOIC package, ensuring compatibility with standard surface-mount technology. The device is specified over the industrial temperature range of -40°C to 85°C, making it reliable in a variety of challenging environmental conditions.

Conclusion

In summary, the LT1114S14 from Linear Technology represents a blend of precision, low power, and flexibility, making it an ideal choice for designers looking to optimize their high-performance systems without compromising on power efficiency. Its robust feature set ensures that it can meet the stringent requirements of a wide range of applications.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.0421
ECAD model for LFD2H829MMZ4E595
Samtec Inc.
Conn Partial Shrouded HDR 23 POS 2.54mm Solder RA Through Hole
Need more? Email Us
ECAD model for LCW-123-14-S-M-230-RR
Murata Electronics North America
Need more? Email Us
ECAD model for LFD2H829MMQ2D652
TT Electronics
Need more? Email Us
ECAD model for LAS11150FLF
Kycon, Inc.
USB TYPE C, SMT PINS, TH SHIELD / USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Need more? Email Us
ECAD model for KUSBX-SMT-CS2-BTR
Texas Instruments
Lowest to $3.2118
ECAD model for LDC3517AIM5/NOPB
Lumileds
Need more? Email Us
ECAD model for LFMH-C1C-0247
SMC Diode Solutions
Pneumatic Elbow Threaded-to-Tube Adapter, M5 x 0.8 Male, Push In 4 mm
Need more? Email Us
ECAD model for KSL04-M5
Texas Instruments
Need more? Email Us
ECAD model for LP3971SQ-C818/NOPB

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention