EN
  • EN
  • DE

DK-2932-15

Part No DK-2932-15
Manufacturer Assmann WSW Components
Catalog Fiber Optic Cables
Description CABLE FIBER OPTIC 15M  /  Cable Fiber Optic LC Duplex To SC Duplex 9/125 49.2' (15.0m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Fiber Optic Cables
Mfr Assmann WSW Components
Series DIGITUS®
Package Bulk
Product Status Obsolete
1st Connector LC Duplex
2nd Connector SC Duplex
Cable Diameter 0.12" (3.0mm)
Fiber Type 9/125
Length - Overall 49.2' (15.0m)
Type Singlemode, Duplex
Color - Cable Yellow
Color - Connectors Blue
Base Product Number DK-2932
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Standard Package 10
Win Source Part Number 1150784-DK-2932-15
Ultra Librarian 3D Model Ultra Librarian DK-2932-15 CAD Model

Description

This DIGITUS singlemode, duplex fiber optic cable is 49.2 feet (15.0 meters) long and comes in a yellow color. It is configured with LC Duplex and SC Duplex connectors.

  • Length: 49.2 feet (15.0 meters)
  • Color: Yellow
  • Connectors: LC Duplex and SC Duplex
  • ECCN: EAR99
  • Status: Obsolete

You May Also Be Interested in

Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 2M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 1M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 2M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 1M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 46M
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SC-SC POF 10M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 3M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 6M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 25M
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess