EN
  • EN
  • DE

ECUO-B04-14-025-0-2-1-2-01

Part No ECUO-B04-14-025-0-2-1-2-01
Manufacturer Samtec Inc.
Catalog Fiber Optic Cables
Description FIBER OPTIC CBL TO MTP 250MM / Cable Fiber Optic To MTP 0.82' (250mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Fiber Optic Cables
Mfr Samtec Inc.
Series Firefly™ Flyover™ ECUE
Package Tray
2nd Connector MTP
Length - Overall 0.82' (250mm)
Color - Cable Black
Temperature Range - Operating 0°C ~ 70°C
Base Product Number ECUO-B0
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 1337071-ECUO-B04-14-025-0-2-1-2-01
Ultra Librarian 3D Model Ultra Librarian ECUO-B04-14-025-0-2-1-2-01 CAD Model

Description

The 1337071-ECUO-B04-14-025-0-2-1-2-01 is a fiber optic cable assembly from Samtec Inc. The manufacturer of this product is Samtec Inc.

  • Series: Firefly™ Flyover™ ECUE
  • Packaging: Tray
  • Length: 0.82' (250mm)
  • Connector Type: MTP
  • Second End Connector: MTP
  • Operating Temperature: 0°C ~ 70°C
  • HTSUS Code: 8544.70.0000

You May Also Be Interested in

Belden Inc.
FMT OM3 MPO12(M-M) A 12F 61M
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) A 12F 17M
Need more? Email Us
Panduit Corp
OM4 12-FIBER INDOOR SMALL DIAMET
Need more? Email Us
Belden Inc.
FMT OS2 MPO12(M-M) B 72F 45M
Need more? Email Us
Panduit Corp
OS1/OS2 12-FIBER, INTERCONNECT,
Need more? Email Us
Panduit Corp
6-FIBER OS2 SINGLEMODE OFNR (RIS
Need more? Email Us
Belden Inc.
FXPC OM3 LC_SX LC_SX 1M
Need more? Email Us
Assmann WSW Components
CABLE FIBER OPTIC 1M / Cable Fiber Optic LC Duplex To ST (2) 9/125 3.3' (1.0m)
Need more? Email Us
Panduit Corp
12-FIBER OS2 OFNP (PLENUM) RATED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess