EN
  • EN
  • DE

N422-02M

Part No N422-02M
Manufacturer Tripp Lite
Catalog Fiber Optic Cables
Description FIBER OPTIC CBL LC-ST DUPLEX 2M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Fiber Optic Cables
Mfr Tripp Lite
Package Bulk
Product Status Active
1st Connector LC Duplex
2nd Connector ST (2)
Cable Type Twin Zip
Fiber Type 8.3/125, 62.5/125
Length - Overall 6.6' (2.0m)
Type Multimode, Duplex
Color - Cable Orange, Yellow
Color - Connectors Beige, Black, Blue
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 936611-N422-02M
Ultra Librarian 3D Model Ultra Librarian N422-02M CAD Model

Description

The 936611-N422-02M is a fiber optic cable assembly designed for high-speed data transmission.

  • Manufacturer: Tripp Lite
  • Product Name: 936611-N422-02M
  • Type: Fiber optic cable assembly
  • Application: High-speed data transmission
  • Mode: Multimode, duplex
  • Length: 6.6 feet (2.0m)
  • Design: Twin zip
  • Insulation Material: Poly-Vinyl Chloride (PVC)
  • Connectors: LC Duplex and ST
  • Color-Coding: Orange and yellow
  • Status: Active
  • Packaging: Bulk
  • Brand: Trusted brand known for its high-quality electronic components
  • Application: Telecommunications and data networking

You May Also Be Interested in

Panduit Corp
OM3 12-FIBER INDOOR SMALL DIAMET
Need more? Email Us
Panduit Corp
12-FIBER OS2 OFNP (PLENUM) RATED
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=500M / Fiber Optic Cable POF 1640.4' (500.0m)
Lowest to $1.5174
Belden Inc.
FMT OM4 MPO12(M-M) A 12F 15M
Need more? Email Us
Omron
250M 200 MICRON DUPLEX FIBER
Need more? Email Us
Belden Inc.
FMT OS2 MPO12(M-M) A 24F 40M
Need more? Email Us
Assmann WSW Components
CABLE FIBER OPTIC 2M
Need more? Email Us
Broadcom Limited
CABLE POF GY SIMPLEX UNCONN 500M
Lowest to $1.9589
Belden Inc.
FXPC OM1 SC_SX SC_SX 3M
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess