EN
  • EN
  • DE

GBJ1006-BP

Part No GBJ1006-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 10A 600V GBJ / Diode Rectifier Bridge Single 600V 10A 4-Pin(4+Tab) Case GBJ Bulk/Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) @ If 1.05V @ 5A
Current - Reverse Leakage @ Vr 10μA @ 600V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, GBJ
Manufacturer Package GBJ
Win Source Part Number 774982-GBJ1006-BP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 750
Family Name GBJ1006
Introduction Date October 10, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian GBJ1006-BP CAD Model

Description

The GBJ1006-BP is an electronic component from Micro Commercial Co.

  • Type: Discrete Semiconductor Product
  • Diode Type: Single-phase
  • Current-Average Rectified (Io): 10A
  • Current-Reverse Leakage @ Vr: 10μA @ 600V
  • Win Source Part Number: 774982-GBJ1006-BP
  • Package: 4-SIP, GBJ
  • Manufacturer Website: www.mccsemi.com

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
1V@400mA 30A 1A 1kV ABS
Lowest to $0.0189
Vishay
BRIDGE RECT 1PHASE 1KV 35A D-34
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1.1V@800mA 800mA 800V MBS
Lowest to $0.0206
ShenZhen SlkorMicro Semicon Co. Ltd
1.1V@4A 4A 135A 1kV KBL
Lowest to $0.1168
Vishay
BRIDGE RECT 1PHASE 400V 12A GBPC
Need more? Email Us
Shindengen
Sidacs ITSM=20 VBO= 240-270
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
6A 150A 1kV 1.1V@3A KBL
Lowest to $0.1425
IXYS
BRIDGE RECT 1PHASE 600V 106A
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
50A 1.1V@1A 1A 1kV DBS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5758 $60.4590
245+ $0.4725 $115.7625
380+ $0.4578 $173.9640
525+ $0.4430 $232.5750
675+ $0.4282 $289.0350
905+ $0.3839 $347.4295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess