EN
  • EN
  • DE

556881-8

Part No 556881-8
Manufacturer TE Connectivity
Catalog Barrel - Power Connectors
Description CONN RCPT 8POS 11.18MM PCB SLDR / 8 Position Receptacle, Female Blade Sockets Connector Solder 0.440" (11.18mm) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Blade Type Power Connectors
Mfr TE Connectivity AMP Connectors
Series AMPINNERGY
Package Bulk
Connector Type Receptacle, Female Blade Sockets
Number of Positions 8
Pitch 0.440" (11.18mm)
Mounting Type Through Hole
Number of Rows 1
Termination Solder
Features Board Guide
Color Black
Fastening Type Locking Ramp
Contact Material Copper
Contact Finish Tin
Contact Finish Thickness 100.0µin (2.54µm)
Voltage Rating 600 V
Current Rating (Amps) 35 A
Material - Insulation Polyphthalamide (PPA)
Temperature Range - Operating 0°C ~ 105°C
Base Product Number 556881
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 556881-8-ND,-556881-8-SI,A113986
Standard Package 100
Win Source Part Number 1229090-556881-8
Ultra Librarian 3D Model Ultra Librarian 556881-8 CAD Model

Description

The 1229090-556881-8 is a blade type power connector designed for use in connectors and interconnects.

  • Positions: 8
  • Package: Bulk
  • Pitch: 0.440 inches (11.18mm)
  • Voltage Rating: 600V
  • Connector Type: Receptacle, Female Blade Socket
  • Row Count: 1
  • Fastening Type: Locking Ramp
  • Contact Finish: Tin
  • Contact Finish Thickness: 100.0µin (2.54µm)
  • Current Rating: 35A
  • Operating Temperature Range: 0°C to 105°C
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

Switchcraft Inc.
PLUG, 2.5MM ID, LONG BARREL, LOC
Need more? Email Us
Switchcraft Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER
Need more? Email Us
Tensility International Corp
CONN JACK PNL MNT 5.5X2.5MM ISO
Need more? Email Us
Schurter Inc.
CONN POWER JACK JSBJ4 SOLDER
Need more? Email Us
Kycon, Inc.
POWER JACK 2.50 MM DIA LOCKING T
Need more? Email Us
GCT
DC POWER JACK, THRU HOLE, HORIZO
Lowest to $1.1727
Same Sky
CONN PWR JACK 0.9X3.2MM SOLDER
Need more? Email Us
Schurter Inc.
CONN POWER JACK JSBJ4 SOLDER
Need more? Email Us
Schurter Inc.
CONN POWER JACK JSBJ5 SOLDER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess