Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tape in Box
Part Status Obsolete(EOL)
Channel Type Type P
Voltage - Breakdown (V(BR)GSS) 30V
Drain Source Voltage 30V
Current - Drain (Idss) @ Vds (Vgs=0) 7mA @ 15V
Voltage - Cutoff (VGS off) @ Id 3V @ 10nA
Input Capacitance (Ciss) (Maximum) @ Vds 8pF @ 10V (VGS)
Resistance - RDS(On) 125 Ohm
Power - Max 400mW
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92
Win Source Part Number 777669-J175,116
Popularity Medium
Supply and Demand Status Limited
Family Name J175
Introduction Date April 01, 1995
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian J175,116 CAD Model

Description

The J175,116 is a high-performance, P-Channel JFET (Junction Field Effect Transistor) designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This particular JFET is well-suited for a variety of applications where efficient control of low-power electronic signals is necessary.

Key Features

  • Low On-Resistance: The J175,116 boasts a very low on-resistance, which translates to minimal power loss when the transistor is conducting. This feature is essential for battery-operated devices where power efficiency is crucial.
  • High Input Impedance: With its high input impedance, the J175,116 ensures minimal loading on previous stages of a circuit. This characteristic makes it ideal for use in high-impedance audio amplifiers, analog switches, and buffer circuits.
  • Fast Switching Speed: The device is capable of fast switching speeds, which allows for quick response times in applications requiring rapid signal modulation.
  • Low Leakage Current: The leakage current in the J175,116 is very low, which is advantageous for maintaining the integrity of the signal, especially in analog applications.
  • High Breakdown Voltage: This JFET can withstand high voltages across its terminals, which makes it robust for use in applications with variable voltage requirements.

Applications

The versatility of the J175,116 makes it suitable for an array of applications within the electronics field. Some of the common applications include:

  • Analog Switches
  • Choppers
  • Audio Amplifiers
  • Sample and Hold Circuits
  • Current Limiting Circuits
  • Voltage Controlled Resistors

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the J175,116 is no exception. Each unit is rigorously tested to ensure it meets NXP's high standards, providing designers and engineers with peace of mind when incorporating this JFET into their designs.

Conclusion

In conclusion, the J175,116 from NXP is a reliable and efficient P-Channel JFET that offers excellent electrical characteristics for a wide range of applications. Its superior performance in terms of on-resistance, input impedance, and switching speeds make it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

ON Semiconductor
Trans MOSFET N-CH Si 60V 0.4A 3-Pin Case CP
Lowest to $2.9494
ECAD model for 2SK1848
Fuji Electric
Power MOSFET / Trans MOSFET N-CH 500V 18A 3-Pin(3+Tab) TO-3PF
Lowest to $133.8578
ECAD model for 2SK1938-01R
ON Semiconductor
Trans MOSFET N-CH 30V 0.1A 3-Pin Case MCP
Lowest to $0.0710
ECAD model for 2SK1839
Renesas Electronics America
P-CHANNEL POWER MOSFET FOR SWITCHING
Lowest to $0.5485
ECAD model for 2SJ132-Z-E1-AZ
ON Semiconductor
Trans MOSFET P-CH 30V 0.1A 3-Pin SC-75 Tray
Lowest to $0.1513
ECAD model for 2SJ243-T1
Panasonic
Need more? Email Us
ECAD model for 2SJ0674E01JN
ON Semiconductor
Lowest to $0.3503
ECAD model for 2SK1920-TL
Renesas Electronics America
Need more? Email Us
ECAD model for 2SJ210-T2B
Renesas Electronics America
Silicon N Channel MOS FET / Trans MOSFET N-CH Si 60V 2A 4-Pin(3+Tab) UPAK T/R
Need more? Email Us
ECAD model for 2SK1764KYTR-E

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention