EN
  • EN
  • DE

ISL9V3040S3ST-F085C

Part No ISL9V3040S3ST-F085C
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description ECOSPARK1 IGN-IGBT TO263
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 19 Weeks
Features IGBT - Surface Mount D²PAK-3 (TO-263-3)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, EcoSPARK®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D²PAK-3 (TO-263-3)
Family Name ISL9V3040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number ISL9V3040S3ST-F085C-ND, , 488-ISL9V3040S3ST-F085CCT, 488-ISL9V3040S3ST-F085CTR, 488-ISL9V3040S3ST-F085CDKR
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875959-ISL9V3040S3ST-F085C
Ultra Librarian 3D Model Ultra Librarian ISL9V3040S3ST-F085C CAD Model

Description

ISL9V3040S3ST-F085C - High-Performance Ignition IGBT

The ISL9V3040S3ST-F085C is a state-of-the-art ignition IGBT designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This IGBT is specifically engineered for automotive ignition coil driver applications, delivering exceptional performance and reliability.

Key Features:

  • Robust Design: The ISL9V3040S3ST-F085C is built to withstand the harsh conditions of automotive environments. It offers a high breakdown voltage and is capable of handling significant current levels, ensuring a long operational lifespan.
  • High Energy Efficiency: With low conduction losses and optimized switching characteristics, this IGBT is designed for high energy efficiency, which is crucial for reducing power dissipation and improving fuel economy in automotive applications.
  • Advanced Technology: Utilizing ON Semiconductor's proprietary SPT™ (Soft Punch Through) technology, the ISL9V3040S3ST-F085C provides a softer turn-off waveform, which minimizes electromagnetic interference (EMI) and enhances overall performance.
  • High Temperature Operation: Capable of operating at high temperatures, this IGBT can handle the thermal demands of modern engines, ensuring performance stability under extreme conditions.

Applications:

The ISL9V3040S3ST-F085C is designed primarily for use in automotive ignition systems. Its rugged design and high efficiency make it an ideal choice for:

  • Direct Ignition Coil Driver Circuits
  • Ignition IGBT for Gasoline Engines
  • Waste Spark Ignition Systems

Technical Specifications:

  • Collector-Emitter Voltage (Vce): 430V
  • Collector Current (Ic): 17A
  • Total Power Dissipation (Pd): 290W
  • Operating Junction Temperature Range: -55°C to +175°C
  • Package: D2PAK (TO-263)

The ISL9V3040S3ST-F085C from ON Semiconductor represents a blend of robustness, high efficiency, and advanced technology, making it an excellent choice for designers seeking a reliable ignition IGBT for automotive applications.

You May Also Be Interested in

Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6368 $57.2880
75+ $1.3430 $100.7250
120+ $1.3010 $156.1200
160+ $1.2591 $201.4560
210+ $1.2171 $255.5910
275+ $1.0912 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess