Products specifications Report Issue?

Category Discrete Semiconductor ProductsTransistorsIGBTsSingle IGBTs
Manufacturer Microchip Technology
Packaging Tube
Part Status Active
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 160 A
Current - Collector Pulsed (Icm) 280 A
Vce(on) (Max) @ Vge, Ic 3.2V @ 15V, 70A
Power - Max 961 W
Switching Energy 3.82mJ (on), 2.58mJ (off)
Input Type Standard
Gate Charge 544 nC
Td (on/off) @ 25°C 33ns/278ns
Test Condition 600V, 70A, 4.3Ohm, 15V
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247
Base Product Number APT70GR120
Ultra Librarian 3D Model Ultra Librarian APT70GR120B2 CAD Model

You May Also Be Interested in

ON Semiconductor
IGBT - Ultra Field Stop
Lowest to $2.6780
ECAD model for NGTB40N120FL3WG
ON Semiconductor
600V, SMPS Series N-Channel IGBT | IGBT 600V 34A 125W TO247
Need more? Email Us
ECAD model for HGTG7N60A4
ON Semiconductor
IGBT TRENCH FIELD STOP 650V DIE
Need more? Email Us
ECAD model for NGTD21T65F2SWK
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 600V 48A 250W TO262
Lowest to $3.0128
ECAD model for IRGSL4062DPBF
Infineon Technologies
IGBT 600V 31A 139W TO263-3
Lowest to $2.1462
ECAD model for SKB15N60 E8151
ON Semiconductor
IGBT T0220 360V CL / IGBT
Need more? Email Us
ECAD model for MGP20N36CL
Infineon Technologies
UltraFast Speed IGBT | IGBT 600V 23A 100W TO220AB
Lowest to $1.8835
ECAD model for IRG4BC30UPBF
Microsemi Corporation
Thunderbolt High Speed NPT IGBT
Need more? Email Us
ECAD model for APT30GS60KRG
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)typ.=1.59V, @Vge=15V, Ic=17A) | IGBT 600V 31A 100W TO220AB
Need more? Email Us
ECAD model for IRG4BC30F

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention