EN
  • EN
  • DE

IXBT12N300HV

Part No IXBT12N300HV
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 3000V 30A TO-268HV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor ProductsTransistorsIGBTsSingle IGBTs
Manufacturer IXYS
Series BIMOSFET?
Packaging Tube
Part Status Active
Voltage - Collector Emitter Breakdown (Max) 3000 V
Current - Collector (Ic) (Max) 30 A
Current - Collector Pulsed (Icm) 100 A
Vce(on) (Max) @ Vge, Ic 3.2V @ 15V, 12A
Power - Max 160 W
Input Type Standard
Gate Charge 62 nC
Td (on/off) @ 25°C 64ns/180ns
Test Condition 1250V, 12A, 10Ohm, 15V
Reverse Recovery Time (trr) 1.4 μs
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package TO-268HV (IXBT)
Base Product Number IXBT12
Ultra Librarian 3D Model Ultra Librarian IXBT12N300HV CAD Model

You May Also Be Interested in

Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8181 $81.8181
2+ $67.1328 $134.2656
3+ $65.0349 $195.1047
4+ $62.9370 $251.7480
5+ $60.8391 $304.1955
6+ $54.5454 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess