EN
  • EN
  • DE

HGT1S10N120BNS

Part No HGT1S10N120BNS
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description Trans IGBT Chip N-CH 1200V 35A 298000mW 3-Pin(2+Tab) D2PAK Tube / 35A, 1200V, NPT Series N-Channel IGBT | IGBT 1200V 35A 298W TO263AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 35A
Current - Collector Pulsed (Icm) 80A
Vce(on) (Maximum) at Vge, Ic 2.7V at 15V, 10A
Maximum Power 298W
Switching Energy 320μJ (on), 800μJ (off)
Input Type Standard
Gate Charge 100nC
Td (on/off) at 25°C 23ns/165ns
Test Condition 960V, 10A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AB
Family Part Number HGT1S10N120
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Win Source Part Number 1180339-HGT1S10N120BNS
Manufacturer Homepage www.fairchildsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HGT1S10N120BNS
Introduction Date January 08, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian HGT1S10N120BNS CAD Model

Description

Introducing the HGT1S10N120BNS IGBT from ON Semiconductor

ON Semiconductor is proud to present the HGT1S10N120BNS, a cutting-edge Insulated Gate Bipolar Transistor (IGBT) that combines high efficiency and fast switching with state-of-the-art technology. This IGBT is designed to meet the demanding requirements of a wide range of high power switching applications, making it a perfect choice for those seeking performance and reliability.

Key Features

  • High Voltage Capability: The HGT1S10N120BNS is rated at 1200V, making it suitable for applications requiring high voltage operation.
  • Low On-State Voltage: This IGBT features a low on-state voltage drop which enhances its efficiency by minimizing conduction losses.
  • High Current Rating: With a continuous collector current rating of 20A, this device can handle significant power levels, ideal for a wide range of applications.
  • Fast Switching Speed: The fast switching characteristics of the HGT1S10N120BNS ensure reduced switching losses and improved performance in high-frequency applications.
  • Robustness: The device is designed to be rugged and reliable, with a high tolerance for tough operating conditions.

Applications

The versatility of the HGT1S10N120BNS allows it to be used in various applications, including:

  • AC and DC motor controls
  • Uninterruptible Power Supplies (UPS)
  • Power factor correction circuits
  • Induction heating
  • Switched Mode Power Supplies (SMPS)
  • Welding equipment

Advanced Technology

ON Semiconductor's HGT1S10N120BNS leverages advanced field stop trench technology to provide superior performance. This technology results in reduced gate charge and lower on-state voltage, which translates to lower power dissipation and higher efficiency in operation.

Robust Package

The device is housed in a TO-263 package, also known as D2PAK, which is known for its durability and thermal efficiency. This package ensures that the IGBT can dissipate heat effectively, maintaining stability and prolonging the life of the product.

With its combination of high voltage capability, low on-state voltage, fast switching, and robustness, the HGT1S10N120BNS from ON Semiconductor stands out as a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess