EN
  • EN
  • DE

GBU10A-BP

Part No GBU10A-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECTIFIER 10A 50V GBU / Diode Rectifier Bridge Single 50V 10A 4-Pin Case GBU Bulk/Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 50V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 5A
Current - Reverse Leakage @ Vr 5μA @ 50V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, GBU
Manufacturer Package GBU
Win Source Part Number 775014-GBU10A-BP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name GBU10A
Introduction Date November 30, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian GBU10A-BP CAD Model

Description

The GBU10A-BP is a single-phase diode from Micro Commercial Co.

  • Peak reverse voltage: 50V
  • Forward voltage: 1.1V @ 5A
  • Current average rectified: 10A
  • Current reverse leakage: 5μA @ 50V
  • Package quantity: 1k pcs

You May Also Be Interested in

GeneSiC Semiconductor
BRIDGE RECT 1PHASE 800V 25A GBPC
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.4KV 88A PWS-D
Lowest to $57.8766
IXYS
BRIDGE RECT 1PHASE 600V 106A
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 60A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 3P 800V 160A MT-K
Need more? Email Us
SanRex Corporation
DIOE MODULE 1600V 50A
Lowest to $40.7463
Diodes Incorporated
BRIDGE RECT 1PHASE 200V 4A KBJ
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3PHASE 600V 50A
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.2KV 160A MT-K
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess