Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Protocol USB
Function Controller
Interface USB
Standards USB 3.1
Supply Voltage (V) 2.8V ~ 5.5V
Supply Current 25μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 9-UFBGA, WLCSP
Supplier Device Package 9-WLCSP (1.21x1.26)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 738318-FUSB302UCX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FUSB302UCX CAD Model

Description

ON Semiconductor FUSB302UCX: USB Type-C Controller with PD

The ON Semiconductor FUSB302UCX is an advanced USB Type-C controller with Power Delivery (PD) capabilities, designed to facilitate the development of next-generation USB interfaces. This compact and versatile IC is engineered to provide a comprehensive solution for managing USB Type-C communication and power negotiation, making it an ideal choice for a wide array of applications, including smartphones, tablets, laptops, and other consumer electronics.

Key Features

  • USB Type-C and Power Delivery Support: The FUSB302UCX is fully compliant with the USB Type-C standard and USB PD specification. It supports bi-directional power, allowing devices to both send and receive power, and can handle up to 100W (20V, 5A).
  • Integrated BMC Transceiver: The device includes a built-in Biphase Mark Code (BMC) transceiver, which is required for USB PD communication. This ensures reliable data transmission between devices.
  • Programmable Power Supply: With its programmable power supply feature, the FUSB302UCX can be configured to meet the specific power requirements of various devices, providing flexibility in design.
  • Low-Power Consumption: Designed for efficiency, the FUSB302UCX features low-power consumption modes, making it suitable for battery-powered applications where power conservation is critical.
  • Enhanced ESD Protection: The controller is equipped with robust Electrostatic Discharge (ESD) protection, safeguarding the device against common electrical surges and ensuring long-term reliability.

Applications

The FUSB302UCX is versatile enough to be used in a multitude of applications where USB Type-C connectivity and PD are required. These include, but are not limited to:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Power Banks and Chargers
  • Docking Stations
  • Monitors and Peripherals

Conclusion

With its robust feature set and compliance with the latest USB standards, the ON Semiconductor FUSB302UCX stands out as a top-tier solution for developers looking to incorporate USB Type-C and Power Delivery into their products. Its integration of a BMC transceiver, programmable power supply, and low-power operation, coupled with strong ESD protection, make it a highly reliable and efficient choice for modern electronic devices.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
IC BRIDGE USB TO UART/I2C 28WQFN
Lowest to $10.3410
ECAD model for FT260Q-T
Broadcom Limited
16X10G SERDES SWITCH W/ CPU / Interface
Lowest to $760.5970
ECAD model for BCM53415A0KFSBG
Broadcom Limited
24 PORT FE MULTI LAYER SWITCH / Interface
Lowest to $260.5168
ECAD model for BCM56024B0IPBG
Broadcom Limited
IC ETHERNET SWITCH GPIO / Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface
Need more? Email Us
ECAD model for BCM53156XMB1KFBG
Broadcom Limited
LOW PORT FE SWITCH / Interface
Lowest to $80.4283
ECAD model for BCM53106PKFBG
FTDI, Future Technology Devices International Ltd
IC USB HOST CTRL 32-QFN / USB Bridge, USB to UART USB 2.0 UART Interface 32-QFN (7x7)
Lowest to $10.0360
ECAD model for FT312D-32Q1C-T
Broadcom Limited
MULTI LAYER SWITCH / Interface
Lowest to $389.9558
ECAD model for BCM56842A1KFRBG
Broadcom Limited
20X1G + 4X10G SERDES SWITCH / Interface
Lowest to $2.4475
ECAD model for BCM53426A0KFSBG
Broadcom Limited
10G MULTI LAYER SWITCH / Interface
Need more? Email Us
ECAD model for BCM56854A2IFSBG

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7561 $68.0490
210+ $0.6204 $130.2840
325+ $0.6012 $195.3900
445+ $0.5817 $258.8565
580+ $0.5624 $326.1920
770+ $0.5041 $388.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,600 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention