Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Bulk
Type Power Management
Function Low Side Driver (Internal FET)
Utilized IC / Part NCV7748
Primary Attributes 8-Channel (Octal)
Supplied Contents Board(s)
Base Product Number NCV7748
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1345306-NCV7748GEVB
Ultra Librarian 3D Model Ultra Librarian NCV7748GEVB CAD Model

Description

ON Semiconductor NCV7748GEVB Evaluation Board

The NCV7748GEVB from ON Semiconductor is a comprehensive evaluation board designed to facilitate the testing and development of the NCV7748 Octal Low-Side Driver. This versatile and powerful tool is engineered to cater to automotive and industrial applications, where reliable control of various loads is a critical requirement. The NCV7748GEVB showcases the capabilities of the NCV7748 chip in a user-friendly platform, allowing for an in-depth exploration of its features and performance.

Key Features of the NCV7748GEVB

  • Octal Low-Side Drivers: The board incorporates the NCV7748 IC, which consists of eight low-side drivers, making it ideal for driving a wide range of loads such as relays, solenoids, and lamps.
  • Diagnostic Functions: It includes comprehensive diagnostics capabilities, providing feedback on open load, short circuit, overtemperature, and under-voltage conditions, ensuring the system's safety and reliability.
  • Flexible Input Interface: The evaluation board supports both parallel and serial input control interfaces, offering versatility in design and application.
  • Protection Features: Equipped with robust protection against overcurrent, overtemperature, and electrical transients, the NCV7748GEVB ensures the longevity and stability of the end application.
  • Adjustable Output Current: Users can adjust the output current limit, allowing for customization according to specific load requirements.

Applications

The NCV7748GEVB is suitable for a diverse range of applications, particularly in the automotive sector, where it can be used to control power windows, door locks, seat adjustment systems, and more. Additionally, it's well-suited for industrial automation systems, where precise control and diagnostics of actuators are necessary.

Easy to Use

Designed with user convenience in mind, the NCV7748GEVB is easy to set up and operate. It comes with all the necessary hardware for immediate use, and detailed documentation is available to guide users through the evaluation process. Whether you're a professional engineer or an electronics enthusiast, the NCV7748GEVB provides a straightforward and efficient way to test the NCV7748 chip's performance and integrate it into your projects.

Overall, the NCV7748GEVB evaluation board from ON Semiconductor is an excellent tool for developers looking to harness the power and flexibility of the NCV7748 Octal Low-Side Driver in their designs.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO FOR TLE6208-3G
Need more? Email Us
ECAD model for DEMOBOARD TLE 6208-3G
Skyworks Solutions Inc.
BOARD EVAL SI2493 + SI3008 16PIN / Si2493 Data Acquisition Arrangement (DAA) Telecom Evaluation Board
Need more? Email Us
ECAD model for SI2493FS08-EVB
Infineon Technologies
BOARD DEV ANTIOCH / Peripheral Controller Interface Evaluation Board
Need more? Email Us
ECAD model for CYWBDVK002AB
Allegro MicroSystems, LLC
DEMO BOARD FOR A5988 / A5988 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK5988GEV-01-T-DK
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Texas Instruments
EVAL MODULE INTERFACE BOARD / MSP430F5529 USB 2.0 to SMBus Bridge Interface Evaluation Board
Need more? Email Us
ECAD model for EV2400
STMicroelectronics
Lowest to $25.5908
ECAD model for STCOMET10
Infineon Technologies
DEVELOPMENT KIT / Flash Memory Evaluation Board
Need more? Email Us
ECAD model for CYFL248-001
Texas Instruments
KIT PRODUCT DESIGN FOR TUSB3410 / TUSB3410 USB Interface IC Interface Board
Need more? Email Us
ECAD model for TUSB3410UARTPDK

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention