Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr onsemi
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 100mA
Voltage - Input 12V
Regulator Topology Buck
Frequency - Switching 100kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MC34063
Base Product Number MC34063
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.82.0000
Other Names MC34063LBKEVBOS
Standard Package 1
Win Source Part Number 1077296-MC34063LBKEVB
Ultra Librarian 3D Model Ultra Librarian MC34063LBKEVB CAD Model

Description

ON Semiconductor MC34063LBKEVB Evaluation Board

The MC34063LBKEVB is a comprehensive evaluation board designed by ON Semiconductor to showcase the capabilities of the MC34063 series of DC-DC converters. This versatile evaluation platform is tailored for engineers, designers, and hobbyists who are looking to explore the functionalities and performance of the MC34063 switching regulator in various power conversion applications.

The MC34063 is a monolithic control circuit containing the primary functions required for DC-DC converters. It is capable of step-up, step-down, and voltage-inverting applications with a minimum number of external components. The MC34063LBKEVB board is equipped with a pre-installed MC34063 IC and is configured to demonstrate a buck (step-down) converter circuit, which is one of the most common applications of this IC.

Key Features of MC34063LBKEVB:

  • Flexibility: The board supports multiple topologies including step-up, step-down, and voltage-inverting converters, providing a flexible platform for various design requirements.
  • Adjustable Output: Users can easily adjust the output voltage and current by changing the external components, making the board suitable for a wide range of applications.
  • Efficiency: The MC34063 IC offers efficient power conversion, which is critical for battery-powered and energy-sensitive applications.
  • Protection Features: The evaluation board includes built-in thermal shutdown and current limiting features, ensuring safe operation under various conditions.
  • Compact Design: The evaluation board is designed with a small form factor, making it easy to integrate into existing projects or prototypes.

The MC34063LBKEVB evaluation board serves as an excellent tool for understanding the operation of switching power supplies and for expediting the design process. It allows users to quickly prototype and test circuits before committing to a final design. The board is fully assembled and requires no additional hardware for immediate use, making it an ideal starting point for experimenting with the MC34063 DC-DC converter series.

Whether you are an experienced professional or a student learning about power electronics, the MC34063LBKEVB from ON Semiconductor provides a valuable and user-friendly platform for developing a wide range of power conversion solutions.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPS65632
Need more? Email Us
ECAD model for TPS65632EVM-712
Texas Instruments
Need more? Email Us
ECAD model for LM5160DNTFBKEVM
Infineon Technologies
EVAL BOARD FOR IFX90121
Need more? Email Us
ECAD model for DEMOBOARDIFX90121TOBO1
Texas Instruments
Need more? Email Us
ECAD model for LM3670MF-1.8EV
Diodes Incorporated
EVAL BOARD FOR AP62301
Need more? Email Us
ECAD model for AP62301WU-EVM
Diodes Incorporated
EVAL BOARD FOR AP64060
Need more? Email Us
ECAD model for AP64060WU-EVM
Texas Instruments
Lowest to $0.7924
ECAD model for LM25011MY-EVAL/NOPB
CM2
XP Power
EVAL BOARD FOR CA SERIES
Need more? Email Us
ECAD model for CM2
Maxim Integrated
EVAL BOARD FOR MAX17532
Need more? Email Us
ECAD model for MAX17532AUBEVKIT#

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention