EN
  • EN
  • DE

MV5023A

Part No MV5023A
Manufacturer ON Semiconductor
Catalog LED Indication - Discrete
Description LED RED DIFFUSED T-1 3/4 T/H  /  Red LED Indication - Discrete 1.65V Radial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr onsemi
Package Bulk
Product Status Obsolete
Color Red
Configuration Standard
Lens Color Red
Lens Transparency Diffused
Millicandela Rating 1.6mcd
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ) 1.65V
Current - Test 20mA
Viewing Angle 90°
Mounting Type Through Hole
Wavelength - Peak 660nm
Package / Case Radial
Supplier Device Package T-1 3/4
Height (Max) 11.30mm
Base Product Number MV502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names MV5023A-NDR
Standard Package 5,000
Win Source Part Number 1026340-MV5023A
Ultra Librarian 3D Model Ultra Librarian MV5023A CAD Model

Description

The MV5023A is a high-performance component from ON Semiconductor, a leading provider in the semiconductor industry. This product is designed to deliver exceptional reliability and efficiency for a wide range of electronic applications. The MV5023A is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of technology.

Key Features

  • High Brightness: The MV5023A is equipped with a high-intensity output that ensures clear visibility and performance in various lighting conditions.
  • Long Lifespan: Crafted with durability in mind, this component boasts an extended operational life, reducing the need for frequent replacements and maintenance.
  • Energy Efficient: As with many of ON Semiconductor's products, the MV5023A is designed to maximize energy efficiency, helping to reduce power consumption and costs.
  • Robust Design: This product is built to withstand harsh environments and conditions, ensuring consistent performance even in challenging situations.
  • Easy Integration: The MV5023A is created to be easily integrated into various circuits and systems, allowing for seamless adoption into existing designs.

Applications

The versatility of the MV5023A makes it suitable for a broad range of applications, including but not limited to:

  • Automotive lighting systems
  • Industrial signal and indicator lights
  • Consumer electronics
  • Backlighting for displays and keypads
  • Portable devices

Technical Specifications

The MV5023A features advanced technical specifications that ensure top-notch performance:

  • Voltage range tailored for optimal functionality
  • Precise current requirements for stability and consistency
  • Specific wavelengths for clear and bright light output
  • Defined viewing angles for targeted illumination

ON Semiconductor's MV5023A is a prime example of the company's dedication to excellence. With its robust features and versatile applications, the MV5023A is an ideal choice for designers and engineers looking for a reliable and efficient component for their next project.

You May Also Be Interested in

HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.4V 0805
Lowest to $0.0176
OSRAM Opto Semiconductors Inc.
Q65111A3964 ams OSRAM Single Color LEDs GREEN SMD LED CHIP LED 0603 datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
Yellow 591nm LED Indication - Discrete 0603
Lowest to $0.0175
Everlight Electronics Co Ltd
Red 650nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0379
Rohm Semiconductor
Orange 52mW 2.1V 0.6mm square LED SMD,1x0.6mm LED Indication - Discrete RoHS
Lowest to $0.1747
Dongguan OPSCO Optoelectronics Co., Ltd.
Red, Yellow, Green, Blue, White LED Indication - Discrete SMD-4P,5x4.9mm
Lowest to $0.0997
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete Through Hole,D=5mm
Lowest to $0.0583
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess