EN
  • EN
  • DE

FSB70250

Part No FSB70250
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MODULE SPM 500V 3.3A 27PWRLQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr ON Semiconductor
Series Motion SPM® 7
Package Tape & Reel
Product Status Active
Type MOSFET
Configuration 3 Phase
Current 3.3 A
Voltage 500 V
Voltage - Isolation 1500Vrms
Mounting Type Surface Mount
Package / Case 27-PowerLQFN Module
Base Product Number FSB702
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 919380-FSB70250
Ultra Librarian 3D Model Ultra Librarian FSB70250 CAD Model

Description

ON Semiconductor FSB70250 - Advanced Motion Smart Power Module

The FSB70250 is a cutting-edge Smart Power Module (SPM) from ON Semiconductor, designed to offer an efficient and compact power management solution for advanced motion control applications. This module is part of ON Semiconductor's Motion SPM® 7 Series, providing a highly integrated inverter solution for driving three-phase motor systems.

The FSB70250 combines low RDS(on) Trench IGBT technology with optimized gate drive and protection circuitry, resulting in superior thermal performance and enhanced system reliability. The module is encapsulated in a 29-pin surface-mount package, which not only ensures a small footprint but also simplifies the PCB design process, making it an ideal choice for space-constrained applications.

Key features of the FSB70250 include built-in bootstrap diodes for the high-side gate drive, undervoltage lockout for all channels, over-current and short circuit protection, as well as an integrated NTC thermistor for temperature monitoring. This comprehensive suite of features ensures that the module can deliver high efficiency while protecting the system from various fault conditions.

The module's high integration level means that it requires fewer external components, which reduces system complexity and cost. The FSB70250 is suitable for a wide range of applications, including air conditioners, refrigerators, washing machines, fans, and other home appliances, as well as industrial motor drives and pumps.

ON Semiconductor's FSB70250 is not only designed for performance but also for ease of use. It provides designers with a plug-and-play solution that accelerates the time-to-market for their products. With its robust design and advanced features, the FSB70250 is an excellent choice for any application requiring efficient power management and motor control.

In summary, the FSB70250 from ON Semiconductor is a highly integrated and efficient solution for motor control applications, offering low power loss, high reliability, and a compact form factor, making it a top choice for both consumer and industrial markets.

You May Also Be Interested in

Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Need more? Email Us
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $9.6045
ON Semiconductor
Motion SPMR 3 Series | MODULE SPM 600V 30A SPMEC
Lowest to $25.9072
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
Powerex Inc.
High Power Switching Applications Motor Control Applications | IPM MOD CMPCT DUAL 600V 300A
Lowest to $1.6343
Fairchild/ON Semiconductor
Motion SPMR 3 Series
Lowest to $51.6177
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-CA
Lowest to $18.4892
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-BA
Lowest to $14.4788
Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess