Products specifications Report Issue?

Category Switches - Tactile Switches
Mfr Omron
Series B3S
Package Bulk
Product Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Standard
Mounting Type Surface Mount
Actuator Height off PCB, Vertical 4.30mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 6.60mm x 6.00mm
Illumination Non-Illuminated
Operating Force 160gf
Ingress Protection IP67 - Dust Tight, Waterproof
Features Sealed - Fully
Temperature Range - Operating -25°C ~ 70°C
Switch Travel 0.25mm
Mechanical Life 500,000 Cycles
Base Product Number B3S
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 844955-B3S-1000
Ultra Librarian 3D Model Ultra Librarian B3S-1000 CAD Model

Description

The B3S-1000 is a tactile switch from Omron.

  • Series: B3S
  • Termination Style: Gull Wing
  • Ingress Protection: IP67
  • Circuit: SPST-NO
  • Switch Function: Off-Mom
  • Actuator Type: Standard
  • Switch Travel: 0.25mm
  • Contact Rating: 0.05A @ 24VDC
  • Actuator Orientation: Top Actuated
  • Outline: 6.60mm x 6.00mm
  • Illumination: Non-Illuminated
  • Operating Force: 160gf
  • Mechanical Life: 500,000 cycles
  • Mounting: Surface Mountable
  • Operating Temperature: -25°C to 70°C

You May Also Be Interested in

Apem Inc.
Lowest to $0.0903
ECAD model for DTSM-62N-V-T/R
Apem Inc.
Lowest to $9.4368
ECAD model for DTSM-32R-V-T/R
ALPS Electric
Switch Tactile N.O. SPST Flush Round Button J-Bend 0.05A 12VDC 1.1N SMD Automotive T/R
Lowest to $0.0630
ECAD model for SKRBAGE010
C&K Components
SWITCH TACTILE SPST-NO 0.01A 50V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Lowest to $1.8125
ECAD model for KMS233GLFG
Wurth Electronics Inc
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ECAD model for 431256031736
ALPS Electric
Switch Tactile N.O. SPST Button 0.05A 16VDC 1.96N SMD T/R
Lowest to $0.1488
ECAD model for SKPMANE010
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
ECAD model for EVQ-P2R02M
CUI Inc.
6 X 6 MM, 8 MM ACTUATOR HEIGHT, / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
ECAD model for TS05-66-80-BK-260-SMT-67
ALPS Electric
SMD Tactile Switches 6.2x6.5x3.1mm 100gf Brown stem color
Lowest to $0.1837
ECAD model for SKHMPSE010

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2811 $50.5980
435+ $0.2307 $100.3545
675+ $0.2235 $150.8625
925+ $0.2163 $200.0775
1,200+ $0.2090 $250.8000
1,605+ $0.1874 $300.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 29,946 pieces
MOQ: 180 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention