EN
  • EN
  • DE

MAX4062EUB+

Part No MAX4062EUB+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description MAX4062 Series 2.4V Class AB Stereo Surface Mount Audio Amplifier - MSOP-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package UMAX
Number of Channels 2
Number of Pins 10
RoHS Compliant
Schedule B 8542330000
Win Source Part Number 1146000-MAX4062EUB+
Categories Linear - Amplifiers - Audio
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4062EUB+ CAD Model

Description

Maxim Integrated MAX4062EUB+ Overview

The MAX4062EUB+ is a high-performance, low-voltage, differential microphone preamplifier with integrated bias. Designed by Maxim Integrated, a leader in analog and mixed-signal processing technology, this preamplifier is ideal for portable digital audio applications such as notebook computers, mobile phones, and PDAs where space is at a premium and excellent audio quality is a must.

Key Features

  • Low Operating Voltage: The MAX4062EUB+ operates from a single 1.8V to 3.6V supply, making it suitable for use in battery-powered devices.
  • High PSRR (Power Supply Rejection Ratio): With an impressive PSRR, this preamplifier ensures that fluctuations in power supply voltage do not affect the audio signal quality.
  • Low Noise Performance: It offers a low input-referred noise density of 8nV/√Hz, which is critical for maintaining the clarity and integrity of audio signals.
  • Differential Inputs: The differential input structure provides improved noise rejection and is less susceptible to electromagnetic interference, making it suitable for use in challenging environments.
  • Integrated Bias: The device includes an integrated microphone bias voltage generator, simplifying circuit design and reducing external component count.
  • Adjustable Gain: The preamplifier offers two selectable gains of 6dB or 14dB, allowing for flexibility in various application requirements.
  • Compact Package: Housed in a tiny 10-pin µMAX package, the MAX4062EUB+ saves valuable board space in space-constrained applications.

Applications

The MAX4062EUB+ is versatile and can be used in a wide range of applications where high-quality audio amplification is required. It is particularly well-suited for:

  • Smartphones and Tablets
  • Notebook Computers
  • Portable Media Players
  • Bluetooth Headsets
  • Hands-Free Car Kits
  • Other Portable Audio Devices

With its combination of low power consumption, high audio performance, and small footprint, the MAX4062EUB+ from Maxim Integrated is an excellent choice for designers looking to enhance the audio experience in their next-generation portable devices.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7279 $52.1906
33+ $3.0588 $100.9404
51+ $2.9633 $151.1283
70+ $2.8677 $200.7390
91+ $2.7721 $252.2611
121+ $2.4853 $300.7213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess