Products specifications

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Applications DisplayPort, PCIe, Telecommunications, USB
Switch Circuit SPDT
Number of Channels 10
On-State Resistance (Max) 9Ohm
Voltage - Supply, Single (V+) 1.5V ~ 5V
Voltage - Supply, Dual (V±) -
-3db Bandwidth 4GHz
Features Break-Before-Make
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 36-XFBGA, WLCSP
Supplier Device Package 36-WLCSP (2.06x2.06)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370751-FSA636UCX
Ultra Librarian 3D Model Ultra Librarian FSA636UCX CAD Model

Description

Introducing the FSA636UCX from ON Semiconductor

The FSA636UCX is a state-of-the-art mobile audio accessory switch designed by ON Semiconductor, one of the industry leaders in semiconductor-based solutions. This innovative product is tailored to address the needs of the modern mobile communications market, where multifunctionality and high performance are paramount.

Key Features

  • High-Definition Audio: The FSA636UCX supports high-definition audio signals, ensuring crystal-clear sound quality for an enhanced audio experience.
  • Low On-Resistance: With an exceptionally low on-resistance (RON), this switch ensures minimal signal distortion and loss, providing a more authentic sound reproduction.
  • Advanced Switching Capabilities: It features complex switching functions that allow users to seamlessly switch between audio and USB data signals, making it ideal for multifunctional devices.
  • Compatibility: The FSA636UCX is designed to be compatible with a wide range of mobile devices, including smartphones, tablets, and portable media players.
  • Power Efficiency: ON Semiconductor places a strong emphasis on power efficiency, and the FSA636UCX is no exception. Its design ensures low power consumption, which is crucial for battery-powered devices.

Applications

The FSA636UCX is versatile and can be used in various applications, such as:

  • Audio signal routing in mobile phones
  • USB 2.0 High-Speed data multiplexing
  • Headset detection and configuration
  • Accessory identification

Technical Specifications

ON Semiconductor's FSA636UCX comes with a range of technical specifications that make it a robust choice for designers and engineers:

  • USB 2.0 High-Speed (480 Mbps) and audio signal switching
  • Low crosstalk and off-isolation at -35 dB
  • Wide operating temperature range: -40°C to +85°C
  • Micro packaging options for space-constrained applications

With the FSA636UCX, ON Semiconductor continues its legacy of providing innovative solutions that enhance the user experience while addressing the technical demands of modern mobile communications technology. Whether you are designing the next generation of smartphones or creating accessories that require reliable audio and data switching, the FSA636UCX is a component that will meet and exceed your expectations.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VIDEO MULTIPLEXER SPST 16QSOP
Lowest to $17.8736
ECAD model for IDTVS330QG
Fairchild/ON Semiconductor
IC USB SWITCH QUAD 2X1 16DQFN
Lowest to $1.5570
ECAD model for FSUSB22BQX
Fairchild/ON Semiconductor
IC USB SWITCH DPDT 10MICROPAK
Lowest to $1.0690
ECAD model for FSUSB40L10X
Analog Devices Inc.
IC CROSSPOINT SWIT TRPL 24LFCSP / Video Switch IC Channel 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADG799GBCPZ-REEL
Fairchild/ON Semiconductor
IC USB SWITCH 2X2 10MICROPAK
Lowest to $1.8589
ECAD model for FSUSB23L10X
Microchip Technology
IC 8CH ANALOG SWITCH 200V 28PLCC
Need more? Email Us
ECAD model for HV20220PJ-G-M904
Fairchild/ON Semiconductor
IC ANLG VIDEO SWITCH 10-MICROPAK
Lowest to $2.2868
ECAD model for FSA3000L10X
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN / Ultrasound Switch IC 32 Channel 56-QFN (8x8)
Need more? Email Us
ECAD model for HV2809K6-G-M937
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FSUSB22QX

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7711 $50.1215
160+ $0.6327 $101.2320
245+ $0.6130 $150.1850
340+ $0.5932 $201.6880
440+ $0.5734 $252.2960
585+ $0.5141 $300.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,141 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention