EN
  • EN
  • DE

NL3S588MUTBG

Part No NL3S588MUTBG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH AUDIO USB DPDT 10UQFN / Audio, USB Switch IC 2 Channel 10-UQFN (1.4x1.8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Applications Audio, USB
Switch Circuit DPDT
Number of Channels 2
On-State Resistance (Max) 2.1Ohm (Typ)
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 580MHz
Features USB 2.0
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-UFQFN
Supplier Device Package 10-UQFN (1.4x1.8)
Base Product Number NL3S588
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340925-NL3S588MUTBG
Ultra Librarian 3D Model Ultra Librarian NL3S588MUTBG CAD Model

Description

The NL3S588MUTBG is a high-performance, low-voltage single 2-input XOR (exclusive OR) gate from ON Semiconductor, designed to meet the demanding requirements of today's advanced digital electronics. This device is part of ON Semiconductor's extensive logic gate portfolio, which is known for its reliability, efficiency, and state-of-the-art performance.

Constructed with advanced silicon gate CMOS technology, the NL3S588MUTBG ensures minimal power consumption while maintaining high-speed operation. This makes it an ideal choice for battery-powered and portable applications where energy efficiency is paramount. The XOR gate operates over a voltage range of 1.65V to 5.5V, providing flexible compatibility with various logic levels and enabling it to interface seamlessly with both high-voltage and low-voltage circuits.

The NL3S588MUTBG is characterized by its fast propagation delay and balanced rise and fall times, which contribute to its excellent performance in high-speed signal processing applications. These features, combined with its wide operating temperature range, allow the device to perform reliably in a variety of challenging environments and applications, including consumer electronics, automotive systems, and industrial controls.

This device is offered in an ultra-small μDFN package, which is optimized for minimal space usage on the PCB, making it especially suitable for compact electronic assemblies. The NL3S588MUTBG's space-saving design does not compromise on its robustness or functionality, providing designers with a versatile solution that can be incorporated into a wide range of products without the need for significant board real estate.

ON Semiconductor's commitment to environmental sustainability is reflected in the NL3S588MUTBG, which is fully compliant with RoHS and Pb-Free standards, ensuring that it meets the global requirements for eco-friendly electronic components. With its combination of performance, power efficiency, and environmental consciousness, the NL3S588MUTBG is an exemplary component for modern digital systems looking to achieve high-speed logical operations with minimal power draw.

You May Also Be Interested in

Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,018 pieces
In Stock: 3,000 pieces Factory Stock: 18 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess