Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Applications Video
Number of Channels 1
Dual Supply Voltage(V±) ±4.5 V to 5.5 V
-3db Bandwidth 120MHz
Features Buffered
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 141406-HA456CMZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HA456CMZ CAD Model

Description

The Intersil 141406-HA456CMZ is a buffered video amplifier with a -3db bandwidth of 120MHz. It is a single-channel device and is part of the Integrated Circuits category.

  • Case/Package: 44-PLCC (16.58x16.58)
  • Status: Active
  • Popularity: Medium
  • Temperature Range (TA): 0°C to 70°C
  • Dual Supply Voltage (V±): ±4.5 V to 5.5 V

You May Also Be Interested in

Maxim Integrated
Analog Switch Quad SPST 16-Pin SOIC N T/R / IC VIDEO SWITCH DUAL SPST 16SOIC
Lowest to $5.8782
ECAD model for MAX4566CSE+T
Linear Technology
IC VIDEO MULTIPLEXER 2X1 24QFN / Analog Multiplexer/Amp Triple 2:1 Automotive 24-Pin QFN EP Tube
Need more? Email Us
ECAD model for LT6556CUF#PBF
Maxim Integrated
Analog Multiplexer Dual 4:1 28-Pin SSOP / IC RF/VIDEO MUX DUAL 4CH 28-SSOP
Lowest to $18.0425
ECAD model for MAX4588CAI+
Maxim Integrated
Analog Switch Dual SPST/Dual SPDT 16-Pin QSOP / IC AUD/VID SWITCH IC2 SER 16QSOP
Need more? Email Us
ECAD model for MAX4562CEE+
Maxim Integrated
Analog Switch Dual SPST 16-Pin SOIC N / IC VIDEO SWITCH DUAL SPST 16SOIC
Need more? Email Us
ECAD model for MAX4546CSE+
Texas Instruments
IC VIDEO MULTIPLEXER SPST 8SOIC / Analog Multiplexer Single 2:1 8-Pin SOIC T/R
Lowest to $10.1051
ECAD model for LMH6570MAX/NOPB
Lattice Semiconductor Corporation
IC ISP CROSSPOINT 240IO 388FBGA / Digital Crosspoint Single 240x240 388-Pin FBGA
Need more? Email Us
ECAD model for ISPGDX240VA-10B388I
Maxim Integrated
Analog Switch Quad SPST 16-Pin QSOP / IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $2.6162
ECAD model for MAX4566CEE+
Intersil
IC VIDEO CROSSPOINT SWITCH 14DIP / Analog Video 400MHz 4 x 1 14-Pin PDIP Tube
Need more? Email Us
ECAD model for HA4314BCPZ

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention