Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Applications Ultrasound
Switch Circuit SPST
Number of Channels 8
Max On Resistance 38 Ohm
Single Supply Voltage (V+) 40 V to 200 V
Dual Supply Voltage(V±) ±40 V to 160 V
-3db Bandwidth 50MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 119093-HV20220FG-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV20220FG-G CAD Model

Description

The HV20220FG-G is a high-performance, precision integrated circuit from Microchip Technology, designed to cater to a wide range of applications requiring high-voltage capabilities. This robust product is an ideal solution for professionals in the field of industrial automation, medical equipment, automotive electronics, and other sectors that demand reliability and efficiency.

Key Features

  • High-Voltage Operation: The HV20220FG-G is capable of handling high voltages, making it suitable for applications that require voltage levels beyond the capacity of standard ICs.
  • Durable Construction: Built with Microchip's commitment to quality, this product is designed to withstand harsh industrial environments and provide reliable performance over a wide temperature range.
  • Flexibility: The device offers a range of functionalities, allowing designers to incorporate it into various circuit designs with minimal additional components.
  • Energy Efficiency: Despite its high-voltage capabilities, the HV20220FG-G is designed to operate with high efficiency, which can help reduce overall power consumption in the systems where it's used.
  • Compact Form Factor: The device comes in a compact package, enabling it to fit into space-constrained applications without compromising performance.

Applications

The versatility of the HV20220FG-G allows it to be used in a multitude of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Medical imaging and diagnostics
  • Power supply modules
  • Telecommunications infrastructure

Technical Specifications

Parameter Value Operating Voltage Range Specified by Manufacturer Package Type Surface-Mount Temperature Range Industrial Grade Quality and Reliability Meets Microchip's Standards

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC USB SWITCH QUAD 2X1 16DQFN
Lowest to $1.5570
ECAD model for FSUSB22BQX
Fairchild/ON Semiconductor
IC USB SWITCH 2X2 10MICROPAK
Lowest to $1.8589
ECAD model for FSUSB23L10X
IDT, Integrated Device Technology Inc
IC VIDEO MULTIPLEXER SPST 16QSOP
Lowest to $17.8736
ECAD model for IDTVS330QG
Microchip Technology
16-CH 200V NO HV BIAS SWITCH (SP / Ultrasound Switch IC 16 Channel 48-LQFP (7x7)
Lowest to $56.8232
ECAD model for HV2707T-C/R8X
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Lowest to $19.1712
ECAD model for MAX4984EEVB+T
Intersil
IC VIDEO CROSSPOINT SWIT 14SOIC
Need more? Email Us
ECAD model for HA4314BCB96
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FSA2267TSUMX
Texas Instruments
IC MUX 2:1 8 OHM 42WQFN
Lowest to $1.2793
ECAD model for HD3SS3412RUAR
Intersil
IC SWITCH CROSS VIDEO 8X8 44PLCC
Need more? Email Us
ECAD model for HA456CMZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2705 $84.5410
3+ $34.6835 $104.0505
5+ $33.5996 $167.9980
7+ $32.5158 $227.6106
8+ $31.4319 $251.4552
11+ $28.1804 $309.9844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention