EN
  • EN
  • DE

FSA553UCX

Part No FSA553UCX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC AUDIO SWITCH SPST DUAL WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Audio Switch IC Channel 9-WLCSP (1.22x1.22)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 9-UFBGA, WLCSP
Case / Package 9-WLCSP (1.22x1.22)
Family Name FSA553
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FSA553UCXCT, FSA553UCXDKR, FSA553UCXTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919365-FSA553UCX
Ultra Librarian 3D Model Ultra Librarian FSA553UCX CAD Model

Description

Introducing the FSA553UCX from ON Semiconductor

The FSA553UCX is a state-of-the-art USB Type-C™ audio switch from ON Semiconductor, a renowned leader in the semiconductor industry. This advanced component is specifically designed to cater to the evolving needs of modern consumer electronics that require high-performance audio switching capabilities. The FSA553UCX is an integral part of the audio signal chain for devices that have embraced the USB Type-C standard, such as smartphones, tablets, laptops, and portable media players.

Key Features

  • High-Quality Audio Performance: The FSA553UCX ensures minimal signal distortion and noise, providing users with a crystal-clear audio experience. It supports analog audio signals through the USB Type-C interface, maintaining the integrity of the audio signal throughout the switching process.
  • Low On-Resistance: The switch features exceptionally low on-resistance (RON), which is crucial for maintaining signal strength and quality without significant losses.
  • Low Power Consumption: Designed with energy efficiency in mind, the FSA553UCX operates with minimal power consumption, making it an ideal choice for battery-powered devices where power management is critical.
  • Compact Design: The product is available in an ultra-compact package, allowing for space-saving integration into the latest slim and portable electronic devices.
  • USB Type-C Compatibility: As USB Type-C becomes the standard for data and audio connectivity, the FSA553UCX is future-proof, ensuring compatibility with a wide range of devices and peripherals.

Applications

The versatility of the FSA553UCX makes it suitable for a broad spectrum of applications. It is an ideal component for:

  • Smartphones and mobile phones that require reliable audio switching without compromising on space or power efficiency.
  • Tablets and laptops where high-quality audio is a must, and space is at a premium.
  • Portable media players and other handheld devices that benefit from the switch's compact footprint and energy-saving features.
  • Any other USB Type-C enabled devices looking to provide users with a seamless audio experience.

With its superior performance and compatibility with the USB Type-C standard, the FSA553UCX from ON Semiconductor is an excellent choice for manufacturers looking to enhance the audio capabilities of their products while keeping up with the latest in connectivity and design trends.

You May Also Be Interested in

Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3646 $54.5840
90+ $1.1197 $100.7730
140+ $1.0847 $151.8580
195+ $1.0497 $204.6915
250+ $1.0147 $253.6750
330+ $0.9098 $300.2340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess