EN
  • EN
  • DE

MAX4899AEETE+T

Part No MAX4899AEETE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER DUAL 4X1 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Applications USB
Switch Circuit SP4T
Number of Channels 2
On-State Resistance (Maximum) 12Ohm
Supply Voltage , Single (V+) 2.7V ~ 3.6V
-3db Bandwidth 425MHz
Features Fault Protection, USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN-EP (3x3)
Family Part Number MAX4899
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 754660-MAX4899AEETE+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4899AEETE+T CAD Model

Description

The MAX4899AEETE+T by Maxim Integrated is a state-of-the-art multiplexer/demultiplexer (mux/demux) switch designed to cater to a variety of signal switching requirements. This component is particularly well-suited for applications that demand high-performance signal routing, such as data communication, telecommunication networks, and consumer electronics.

Key Features

  • Multiple Signal Routing: With its ability to route multiple signal types, including USB 2.0, LVDS, LVCMOS, and analog signals, the MAX4899AEETE+T provides a versatile solution for complex circuit designs.
  • Low On-Capacitance (C<sub>ON): The device features a low on-capacitance, which minimizes signal attenuation and preserves signal integrity during transmission.
  • Wide Voltage Range: The MAX4899AEETE+T operates on a wide single supply voltage range of 1.8V to 3.6V, accommodating a variety of power requirements.
  • High Bandwidth: It offers a high bandwidth that ensures minimal signal distortion and supports high-speed data transfer rates.
  • Low Crosstalk: Designed with low crosstalk characteristics, the switch effectively reduces signal interference, providing cleaner signal routing.
  • ESD Protection: The device includes integrated electrostatic discharge (ESD) protection, enhancing its durability and reliability in sensitive applications.
  • Compact Package: The MAX4899AEETE+T comes in a compact, 16-pin TQFN package, making it an ideal choice for space-constrained applications.

Applications

The flexibility and performance of the MAX4899AEETE+T make it an excellent choice for a wide range of applications, including:

  • USB 2.0 Signal Switching
  • High-Speed Data Line Switching
  • Cellular Phones
  • Notebook Computers
  • Video Signal Routing
  • Portable Medical Devices

Conclusion

The Maxim Integrated MAX4899AEETE+T is a versatile and high-performing mux/demux switch that offers designers the flexibility to route multiple signal types with high precision. Its compact form factor, coupled with robust protection features, makes it an ideal solution for a multitude of electronic applications where signal integrity and space savings are critical.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0285 $50.1425
13+ $8.2286 $106.9718
19+ $7.9714 $151.4566
26+ $7.7143 $200.5718
34+ $7.4571 $253.5414
45+ $6.6857 $300.8565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,480 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess