EN
  • EN
  • DE

MAX4574CEI+T

Part No MAX4574CEI+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC AUDIO/VIDEO SWITCH 28QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Audio, Video
Switch Circuit SPST, SPDT
Number of Channels 11
On-State Resistance (Maximum) 35 Ohm
Operating Supply Voltage 2.7 V ~ 5.25 V
-3db Bandwidth 150MHz
Features Break-Before-Make, Clickless, SPI
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-QSOP
Win Source Part Number 704003-MAX4574CEI+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4574
Introduction Date April 01, 1999
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4574CEI+T CAD Model

Description

The MAX4574CEI+T from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that offers a perfect blend of speed and precision for today's demanding analog signal switching applications. Designed for 2.7V to 12V single-supply or ±2.7V to ±6V dual-supply operations, this versatile component is an ideal choice for a wide range of uses, including signal routing, data acquisition systems, and communication devices.

This analog switch features low on-resistance (R<sub>ON) of just 0.35 ohms (max) matched between channels to within 0.03 ohms (max), and R<sub>ON flatness of only 0.1 ohms (max) over the specified signal range. Such characteristics ensure minimal signal distortion and high linearity, making the MAX4574CEI+T suitable for audio and video signal switching.

The device also boasts fast switching speeds (t<sub>ON = 30ns max, t<sub>OFF = 20ns max), which are essential for time-critical tasks. Additionally, the MAX4574CEI+T has a low charge injection of 10pC (max), reducing the impact on signal integrity during state changes, and a low power consumption that extends battery life in portable applications.

The MAX4574CEI+T comes in a small 16-pin QSOP package, making it a space-efficient choice for compact designs. It also features an extended temperature range of -40°C to +85°C, allowing reliable operation in harsh environments. The device is lead-free and RoHS compliant, adhering to environmental standards and ensuring compatibility with green manufacturing processes.

With its combination of low on-resistance, fast switching, and precision, the Maxim Integrated MAX4574CEI+T is a robust solution for engineers looking to enhance their designs with a reliable and efficient analog switch. Whether for multiplexing, sample-and-hold circuits, or other analog applications, this component delivers performance that can help to optimize functionality and efficiency.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess