EN
  • EN
  • DE

FOD8342

Part No FOD8342
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description OPTOISO 5KV 1CH GATE DRIVER 6SOP  /  3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr onsemi
Package Tube
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Propagation Delay tpLH / tpHL (Max) 210ns, 210ns
Pulse Width Distortion (Max) 65ns
Rise / Fall Time (Typ) 38ns, 24ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 3A
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 10V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting SMD (SMT)
Package / Case 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package 6-SOP
Approval Agency UR
Base Product Number FOD834
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names FOD8342-ND,FOD8342OS
Standard Package 2,000
Win Source Part Number 1206449-FOD8342
Ultra Librarian 3D Model Ultra Librarian FOD8342 CAD Model

Description

The ON Semiconductor FOD8342 is a state-of-the-art high-speed MOSFET gate drive optocoupler, designed to meet the stringent requirements of advanced electronic systems. This robust component is ideal for driving power MOSFETs and IGBTs that operate in high-power switching applications. The FOD8342 offers excellent isolation capabilities with its optoelectronic coupling, ensuring that the high voltages in the power system do not affect the sensitive control electronics.

Key Features

  • High Current Output: The FOD8342 is capable of providing a peak output current of 2.5A, enabling it to drive large capacitive loads with ease, making it perfect for high-speed switching applications.
  • Wide Operating Voltage Range: This optocoupler operates over a wide range of input voltages, from 15V to 30V, providing flexibility in a variety of power systems.
  • High Isolation Voltage: It offers an isolation voltage of 3750Vrms for 1 minute, providing excellent electrical insulation between the input and output.
  • Fast Propagation Delays: The device features propagation delays of 75ns with a maximum pulse width distortion of 35ns, ensuring high-speed operation for fast switching applications.
  • CMR Performance: With a common mode rejection (CMR) of 35kV/μs at VCM = 1500V, the FOD8342 is highly resistant to the effects of fast transient noise.
  • Under Voltage Lock-Out Protection (UVLO): Integrated UVLO with hysteresis for improved system safety and reliability.

Applications

The FOD8342 is suitable for a wide range of applications, including:

  • Industrial inverters
  • DC-DC converters
  • AC-DC power supplies
  • Motor drives
  • Renewable energy systems, such as solar inverters and wind turbines

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the FOD8342 is no exception. It is built to meet the demands of high-performance industrial systems and is compliant with regulatory standards, ensuring a reliable solution for driving power semiconductors.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,120 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess