Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Propagation Delay tpLH / tpHL (Max) 500ns, 500ns
Pulse Width Distortion (Max) 300ns
Rise / Fall Time (Typ) 60ns, 60ns
Current - Output High, Low 2A, 2A
Current - Peak Output 3A
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Approval Agency UL
Base Product Number FOD3150
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 718390-FOD3150ASD
Ultra Librarian 3D Model Ultra Librarian FOD3150ASD CAD Model

Description

The ON Semiconductor FOD3150ASD is a high-speed gate driver designed to drive IGBTs and power MOSFETs in a variety of applications. This advanced product offers a robust set of features to enhance the performance and efficiency of high-power switching applications.

Key Features:

  • High Output Current: The FOD3150ASD is capable of delivering output currents of up to 2.5A, making it suitable for driving large power devices.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range from 15V to 30V, allowing for flexible integration into various circuit designs.
  • High Isolation Voltage: With an isolation voltage rating of 3750Vrms for 1 minute, this gate driver ensures safety and reliability in high-voltage applications.
  • Fast Propagation Delays: The device boasts typical propagation delay times of 500ns, ensuring quick response times in fast-switching scenarios.
  • Fault Protection: Integrated under-voltage lockout (UVLO) and desaturation detection features protect the power device from operation under unsafe conditions.
  • CMOS/TTL Compatible: The input side is compatible with CMOS and TTL logic levels, facilitating easy interfacing with control circuits.

Applications:

The FOD3150ASD is ideal for a variety of applications where efficient and reliable high-speed switching is crucial. Some of the typical applications include:

  • Motor Drives
  • Power Inverters
  • Switch Mode Power Supplies (SMPS)
  • Induction Heating Systems
  • Renewable Energy Inverters

Product Quality and Support:

ON Semiconductor is known for its commitment to quality and reliability. The FOD3150ASD is no exception, as it is manufactured to meet the highest industry standards. Additionally, ON Semiconductor provides comprehensive technical support and documentation to assist developers in implementing the FOD3150ASD into their designs.

With its robust feature set and ON Semiconductor's reputation for quality, the FOD3150ASD is an excellent choice for designers looking to enhance the performance of their high-power switching systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRVR 16SOIC / 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
Lowest to $45.4999
ECAD model for SI8232AB-B-IS1
Lite-On Inc.
Need more? Email Us
ECAD model for LTV-3120S-JC
IXYS
OPTOISO 3.75KV 2CH GATE DVR 8SMD
Lowest to $4.0146
ECAD model for FDA215S
Skyworks Solutions Inc.
5KV GATE DRIVER 8-SSO / 6A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SSO
Need more? Email Us
ECAD model for SI823H9BD-IS4
Lite-On Inc.
OPTOISO 5KV GATE DRIVER 8SMD
Lowest to $1.4894
ECAD model for LTV-3150S-TA1
IXYS
GATE DRIVER OPTICAL 570V 8L SMD
Lowest to $1.6966
ECAD model for CPC1596GS
ON Semiconductor
ISOLATED COMPACT IGBT GATE DRIVE
Lowest to $1.5449
ECAD model for NCD57085DR2G
Toshiba Semiconductor and Storage
Lowest to $0.5827
ECAD model for TLP5752(TP,E(T
ON Semiconductor
ISOLATED HIGH CURRENT GATE DRIVE
Lowest to $4.6383
ECAD model for NCD57090EDWR2G

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7470 $52.2900
165+ $0.6129 $101.1285
255+ $0.5937 $151.3935
350+ $0.5746 $201.1100
455+ $0.5554 $252.7070
605+ $0.4980 $301.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 106,000 pieces
MOQ: 70 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention