The OB2263 is a highly integrated current mode PWM control IC optimized for high performance, low standby power and cost effective offline flyback converter applications in sub 30W range.
- Design: designed to support buck, boost, buck-boost and flyback topologies
- Integration: integrates a 500V power MOSFET and a full-featured controller into a single SO-8 package
- Regulation: provides precise constant voltage (CV) regulation without an optocoupler
- Cable compensation: proprietary cable compensation function allows for stable constant current (CC) regulation
- Operation: green-mode power-saving operation at light loads, as well as frequency jittering modulation to reduce EMI noise
- Package: standard SO-8 package
- Operating Temperature: -40°C to 105°C temperature range