EN
  • EN
  • DE

NCD57085DR2G

Part No NCD57085DR2G
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description ISOLATED COMPACT IGBT GATE DRIVE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 90ns, 90ns
Pulse Width Distortion (Max) 25ns
Rise / Fall Time (Typ) 10ns, 15ns
Current - Output High, Low 7A, 7A
Current - Peak Output 7A
Voltage - Forward (Vf) (Typ) -
Voltage - Output Supply 3.3V ~ 20V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Approval Agency VDE
Base Product Number NCD57085
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372529-NCD57085DR2G
Ultra Librarian 3D Model Ultra Librarian NCD57085DR2G CAD Model

Description

ON Semiconductor NCD57085DR2G Overview

The NCD57085DR2G from ON Semiconductor is a high-performance, low-power, dual operational amplifier that is ideal for a wide range of applications requiring precise signal conditioning, filtering, and amplification. This versatile component is designed to offer a perfect balance between speed and power consumption, making it suitable for battery-operated devices, automotive applications, and industrial control systems.

Key Features

  • Low Power Consumption: The NCD57085DR2G is optimized for low-voltage operation, ensuring minimal power draw which is critical for extending the battery life of portable devices.
  • High Precision: It provides excellent accuracy with a low input offset voltage, making it suitable for precision applications such as sensor interfacing and data acquisition systems.
  • Wide Bandwidth: The device offers a wide bandwidth which enables it to handle a broad range of frequencies, making it versatile for both audio and high-speed signal processing tasks.
  • Dual Operational Amplifiers: The integration of two operational amplifiers in a single package allows for compact circuit designs and can reduce the overall parts count in complex systems.
  • Stable Operation: The NCD57085DR2G is designed for stability and reliability, ensuring consistent performance even under varying conditions and throughout its lifespan.

Applications

The NCD57085DR2G is suitable for a multitude of applications, including:

  • Portable and battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Signal conditioning and filtering
  • Medical instrumentation
  • Analog-to-digital converter (ADC) drivers

Package and Availability

The NCD57085DR2G comes in a compact SOIC-8 package, which is widely used and easily integrated into various circuit boards. The package is designed for surface mounting, which facilitates automated assembly processes and contributes to space-saving in PCB design.

ON Semiconductor is known for its commitment to quality and reliability, and the NCD57085DR2G is no exception. It is available for order, and its datasheet can be found on the ON Semiconductor website, providing detailed specifications and application notes to assist designers in integrating this op-amp into their projects.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075
Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418
Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5409 $53.9315
80+ $1.2643 $101.1440
125+ $1.2248 $153.1000
170+ $1.1853 $201.5010
220+ $1.1458 $252.0760
295+ $1.0273 $303.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess