EN
  • EN
  • DE

LTC4303IMS8#PBF

Part No LTC4303IMS8#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 6mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Win Source Part Number 134761-LTC4303IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4303IMS8#PBF CAD Model

Description

Product Overview: LTC4303IMS8#PBF

The LTC4303IMS8#PBF is a high-performance, hot-swappable 2-wire bus buffer that enhances the capabilities of I2C systems. Manufactured by Linear Technology, a leader in analog integrated circuits, this device is designed to enable seamless insertion and removal of cards in live backplanes and systems without disrupting the communication and data flow on the I2C bus.

Key Features

  • Hot Swap Capability: The LTC4303IMS8#PBF allows devices to be inserted into or removed from a live backplane without turning off the system power, preventing glitches and data corruption on the I2C bus.
  • Level Shifting: This device provides level shifting between different voltage domains, allowing for a seamless interface between devices operating at different voltages.
  • Stuck Bus Recovery: An integrated stuck bus recovery timer helps in clearing up bus lockup conditions without the need for system reset or cycle power, ensuring continuous system operation.
  • High Noise Margin: With its strong drive capability and enhanced noise margin, the LTC4303IMS8#PBF ensures reliable communication in noisy environments.
  • Flow-Through Design: The pin configuration of the LTC4303IMS8#PBF is optimized for a straightforward PCB layout, which simplifies the design and reduces the risk of signal integrity issues.

Applications

The LTC4303IMS8#PBF is ideal for a wide range of applications where I2C or SMBus communication is critical. This includes but is not limited to:

  • Servers and RAID systems
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Telecommunications infrastructure

Technical Specifications

The device comes in an MS8 package and operates across a wide temperature range, making it suitable for industrial applications. It supports a supply voltage range of 2.7V to 5.5V, which allows for flexibility in various system designs. The LTC4303IMS8#PBF also includes an enable pin to control the connection between the input and output sides of the buffer.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4303IMS8#PBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance for critical systems.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1586 $57.1102
15+ $6.6942 $100.4130
24+ $6.4850 $155.6400
32+ $6.2758 $200.8256
42+ $6.0666 $254.7972
56+ $5.4391 $304.5896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess