EN
  • EN
  • DE

FNA22512A

Part No FNA22512A
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MODULE SPM 1.2KV 25A 34PWRDIP / Power Driver Module IGBT 3 Phase 1.2 kV 25 A 34-PowerDIP Module (1.480", 37.60mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr onsemi
Series Motion SPM® 2
Package Tube
Product Status Not For New Designs
Type IGBT
Configuration 3 Phase
Current 25 A
Voltage 1.2 kV
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 34-PowerDIP Module (1.480", 37.60mm)
Base Product Number FNA22512
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353989-FNA22512A
Ultra Librarian 3D Model Ultra Librarian FNA22512A CAD Model

Description

The ON Semiconductor FNA22512A is a cutting-edge Smart Power Module (SPM) designed to deliver high-efficiency power management solutions for a wide range of applications. This compact and robust module encapsulates a three-phase IGBT inverter power stage, which includes the gate drivers and the required protection circuitry, providing an all-in-one solution for AC motor drive applications.

With a voltage rating of 250V and a current rating of 25A, the FNA22512A is well-suited to meet the demands of medium-power systems. The module's integration of IGBTs with low on-state voltage drop and optimized switching characteristics ensures minimal power loss and excellent thermal performance, making it ideal for energy-sensitive applications.

The FNA22512A is designed with ease of use in mind, featuring built-in under-voltage lockouts, over-current protection, and thermal shutdown functionalities. These integrated features enhance the reliability and longevity of the module by safeguarding it against various stress conditions. Furthermore, the module's compact footprint allows for a reduction in PCB size and simplifies the overall system design, which can be especially beneficial in applications with limited space.

Applications that can benefit from the FNA22512A include but are not limited to, air conditioners, refrigerators, washing machines, and other home appliances, as well as industrial motor drives and fans. Its versatility and high performance make it an excellent choice for designers looking to improve system efficiency and reliability while reducing the time-to-market for their products.

Technical highlights of the FNA22512A include:

  • Three-phase IGBT inverter bridge configuration
  • 250V maximum rated voltage
  • 25A rated current
  • Integrated gate drivers and protection circuitry
  • Over-current and thermal protection
  • Under-voltage lockout
  • Optimized for low electromagnetic interference (EMI)
  • Compact and efficient design

With the FNA22512A, ON Semiconductor continues its commitment to providing innovative, high-performance power management solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
Fairchild/ON Semiconductor
1200 V Motion SPMR 2 Series
Lowest to $62.7272
ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $7.9762
Powerex Inc.
Intellimod™ Module Single-In-Line Intelligent Power Module (3 Amperes/600 Volts)
Need more? Email Us
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-CA
Lowest to $18.4892
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $28.2401
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $24.0875
Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.3185 $72.3185
2+ $59.3383 $118.6766
3+ $57.4840 $172.4520
4+ $55.6297 $222.5188
5+ $53.7753 $268.8765
7+ $48.2124 $337.4868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess