Overview of NXP PCA9540BD,118
The PCA9540BD,118 is a high-quality, dual bidirectional I2C-bus and SMBus multiplexer that allows two separate downstream channels to be selected from a single upstream channel. Manufactured by NXP Semiconductors, a leader in the field of advanced integrated circuits, this multiplexer is designed to provide efficient and reliable performance for a range of applications.
Key Features
- Channel Selection: The device enables connection to two I2C-bus/SMBus channels from a single master.
- Low Standby Current: The PCA9540BD,118 has a low standby current, which makes it suitable for power-sensitive applications.
- High Noise Immunity: With built-in noise immunity features, it ensures stable operation even in electrically noisy environments.
- Operating Power Supply Voltage: The device operates within a power supply range of 2.5V to 5.5V, accommodating a variety of system requirements.
- Package: It comes in a compact SOIC-8 package, making it easy to integrate into space-constrained designs.
Applications
The PCA9540BD,118 is versatile and can be used in a multitude of applications, including:
- Server systems that require multiple I2C-bus/SMBus channels.
- Industrial control systems where multiple sensors need to be managed by a single I2C master.
- Consumer electronics that require channel multiplexing to manage various I2C components.
Product Specifications
Parameter
Value
Manufacturer
NXP Semiconductors
Part Number
PCA9540BD,118
Channels
2
Interface
I2C, SMBus
Supply Voltage
2.5V to 5.5V
Package
SOIC-8
In conclusion, the PCA9540BD,118 from NXP Semiconductors is an indispensable component for systems requiring reliable I2C-bus/SMBus multiplexing. Its robust design and flexible application range make it an excellent choice for designers looking to optimize their control systems or expand their I2C-bus capabilities.