EN
  • EN
  • DE

FL7760BM6X

Part No FL7760BM6X
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRV CTRL PWM 1.5A SOT23-6 / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 8V
Voltage - Supply (Max) 60V
Voltage - Output 4.5V ~ 5.5V
Current - Output / Channel 1.5A
Frequency 1MHz
Dimming Analog, PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number FL7760
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845041-FL7760BM6X
Ultra Librarian 3D Model Ultra Librarian FL7760BM6X CAD Model

Description

ON Semiconductor FL7760BM6X LED Driver

The ON Semiconductor FL7760BM6X is a versatile and efficient LED driver designed to provide a high-quality lighting solution for a wide range of applications. This compact and energy-efficient driver is engineered to deliver stable and reliable performance, making it an ideal choice for LED lighting systems.

The FL7760BM6X operates on a wide input voltage range, accommodating various power supplies and ensuring compatibility with global voltage standards. This feature allows it to be used in different regions without the need for additional components or adjustments. The driver supports both isolated and non-isolated designs, giving designers the flexibility to choose the best configuration for their specific application.

One of the key benefits of the FL7760BM6X is its integrated Pulse Width Modulation (PWM) dimming capability, which provides precise control over the brightness of the connected LEDs. This enables users to create dynamic lighting effects and conserve energy by reducing the brightness when full light output is not necessary.

The driver is designed with protection features that safeguard the LEDs and the driver itself against potential damage. These include over-temperature protection, over-voltage protection, and short-circuit protection. These features ensure that the FL7760BM6X can deliver a long operational lifespan, reducing maintenance costs and downtime.

ON Semiconductor's FL7760BM6X comes in a compact DFN-10 package, which is ideal for space-constrained applications. Its small footprint allows for integration into a variety of lighting fixtures, including downlights, spotlights, and architectural lighting.

In summary, the FL7760BM6X LED driver from ON Semiconductor is a high-performance solution that combines efficiency, flexibility, and durability. Its wide input voltage range, dimming capabilities, and robust protection features make it a top choice for designers and manufacturers seeking to create advanced, reliable LED lighting systems.

You May Also Be Interested in

Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5770 $51.9300
215+ $0.4735 $101.8025
330+ $0.4587 $151.3710
455+ $0.4439 $201.9745
585+ $0.4291 $251.0235
780+ $0.3847 $300.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess