EN
  • EN
  • DE

LM3538TMX/NOPB

Part No LM3538TMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 30DSBGA / LED Driver IC 8 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 30-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 8
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 2V ~ 4V
Current - Output / Channel 25mA
Frequency 1.3MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 30-WFBGA, DSBGA
Supplier Device Package 30-DSBGA
Base Product Number LM3538
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341993-LM3538TMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3538TMX/NOPB CAD Model

Description

Product Overview: LM3538TMX/NOPB

The LM3538TMX/NOPB is a versatile, high-efficiency Ambient Light Sensing (ALS) and White LED driver designed by the renowned semiconductor manufacturer Texas Instruments. It is specifically tailored for controlling the brightness of LEDs in backlighting applications based on ambient light conditions, which makes it an ideal component for portable devices such as smartphones, tablets, and laptops.

Key Features

  • Adaptive Brightness Control: The ALS feature of the LM3538TMX/NOPB provides consistent viewing in diverse lighting environments, automatically adjusting LED brightness in response to ambient light levels, thus enhancing user experience and conserving battery life.
  • High Efficiency: With an integrated boost converter, this LED driver operates with high efficiency, reducing heat generation and power consumption, which is crucial for battery-powered devices.
  • Programmable Current Sinks: The device includes two independently programmable current sinks for driving LEDs, offering flexibility in the control of multi-LED arrays.
  • Flexible I2C Interface: Configuration and control are made easy with an I2C-compatible interface, allowing for seamless integration with most microcontrollers.
  • Compact Package: The LM3538TMX/NOPB comes in a tiny, lead-free, 12-bump micro SMD package, which is perfect for space-constrained applications.

Applications

The LM3538TMX/NOPB is suitable for a wide range of applications that require efficient backlighting and power management, including:

  • Smartphones and Tablets
  • Laptops and Portable Computers
  • Personal Digital Assistants (PDAs)
  • Navigation Systems
  • Portable Media Players

Environmental and Quality Certifications

The "NOPB" suffix in the product number indicates that this device is part of Texas Instruments' eco-friendly portfolio, which means it is supplied in "No Lead" (Pb-free) packaging. The LM3538TMX/NOPB complies with RoHS standards, ensuring that it is manufactured with a focus on environmental safety and sustainability.

Conclusion

Overall, the LM3538TMX/NOPB from Texas Instruments stands out as a high-performance, energy-efficient solution for LED backlighting control. Its advanced features and compact design make it an excellent choice for developers looking to enhance the visual and power performance of their portable electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess