Overview of Texas Instruments TPS60250RTERG4
The TPS60250RTERG4 is a highly efficient charge pump-based, constant current LED driver designed by Texas Instruments (TI). This device is tailored to provide a perfect solution for powering white LEDs used in portable devices. Its main application is in driving the backlight of small to medium-sized LCD displays, which are commonly found in smartphones, digital cameras, and other handheld devices.
With an input voltage range of 2.7V to 5.5V, the TPS60250RTERG4 is versatile and can operate from a single lithium-ion battery or a regulated 5V supply. It is capable of driving up to six LEDs in series, which allows for uniform brightness across the display. The device ensures consistent light output by providing a constant current up to 30mA to each LED, which is essential for maintaining the color and brightness uniformity of the display.
Key Features
- Constant Current LED Driver: Delivers a precise current to ensure consistent brightness and color uniformity.
- High Efficiency: Utilizes a 1x/1.5x charge pump to optimize efficiency across the input voltage range, thus extending battery life in portable applications.
- Flexible LED Configuration: Capable of driving up to six LEDs in series, providing design flexibility for various display sizes.
- Adjustable Brightness Control: Offers an I2C-compatible interface for easy brightness adjustment, which can be used to implement ambient light sensing and extend battery life further.
- Thermal Protection: Integrated thermal shutdown function protects the device from overheating, enhancing system reliability.
- Compact Packaging: Available in a small, 16-pin QFN package (RTE), making it suitable for space-constrained applications.
Applications
The TPS60250RTERG4 is ideal for a range of portable devices where efficient backlighting is crucial. This includes:
- Smartphones and Tablets
- Digital Cameras and Camcorders
- Portable Media Players
- Handheld Gaming Devices
- GPS Units
With its combination of efficiency, flexibility, and compact design, the TPS60250RTERG4 from Texas Instruments stands out as a robust solution for LED backlighting needs in a variety of portable electronic devices.