Product Overview: NXP PCA9551D.118 LED Driver
The PCA9551D.118 is a sophisticated LED driver integrated circuit produced by NXP Semiconductors, designed to provide a flexible and efficient solution for controlling eight individual LEDs. This component is part of the PCA9551 series, which is known for its programmability and ease of use in a variety of LED lighting applications.
Key Features
- I2C-bus Interface: The device comes with an I2C-bus interface, which allows for two-wire serial communication. This feature facilitates easy integration into existing systems and provides a simple way to communicate with the microcontroller.
- 8 LED Drivers: Each driver is equipped to manage an individual LED, giving users the ability to control multiple LEDs with precision. This makes the PCA9551D.118 particularly suitable for status or indicator lights.
- Programmable Blink Rate: Users can program the blink rate of the LEDs, offering customizability for different signaling or alerting applications.
- Output Configuration: The outputs are open-drain and can be off, on, blinking at a programmable rate, or blinking at one of two programmable rates.
- Low Standby Current: Energy efficiency is a key concern in modern electronics, and the PCA9551D.118 addresses this by offering a low standby current.
Applications
The PCA9551D.118 is suitable for a wide range of applications. It is often used in:
- Server status indicators
- Commercial and industrial signal lights
- Consumer electronics
- Portable applications
Technical Specifications
- Supply Voltage: 2.3V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package: The PCA9551D.118 is available in a SO16 package, which is suitable for surface-mounted technology (SMT).
In conclusion, the NXP PCA9551D.118 LED driver offers a highly programmable, efficient, and user-friendly solution for controlling multiple LEDs. Its compatibility with the I2C-bus interface and low power consumption makes it an excellent choice for developers looking to add LED indicators to their systems without adding significant power load or complexity.