EN
  • EN
  • DE

DS1687-5+

Part No DS1687-5+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 24-EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Alarm, NVSRAM, Square Wave Output, Y2K
Memory Size 242B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Supply, Battery 2.5 V to 3.7 V
Current - Timekeeping (Max) 3mA @ 5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 24-EDIP
Win Source Part Number 014716-DS1687-5+
Family Name DS1687
Introduction Date February 18, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Security
Ultra Librarian 3D Model Ultra Librarian DS1687-5+ CAD Model

Description

Maxim Integrated DS1687-5+ Real-Time Clock (RTC)

The Maxim Integrated DS1687-5+ is a high-precision, full-featured real-time clock (RTC) module designed to provide a comprehensive timekeeping solution for a wide range of applications. This RTC module is a self-contained timekeeper that integrates a quartz crystal and a battery into a 24-pin encapsulated DIP (Dual In-line Package) module, ensuring long-term reliability and stability.

Key features of the DS1687-5+ include:

  • Integrated Power Supply: The DS1687-5+ comes with an embedded lithium battery, which ensures that the clock continues to keep time even when the primary power source is unavailable, making it ideal for systems that require continuous timekeeping capabilities.
  • Extended Temperature Range: This RTC is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments and demanding applications.
  • Multiple Timekeeping Functions: The device provides seconds, minutes, hours, day, date, month, and year information, along with the added functionality of a programmable alarm and interrupt features, which can be used to perform scheduled tasks or signal the host system.
  • Century Byte: The inclusion of a century byte allows the DS1687-5+ to track years beyond 1999, ensuring Y2K compliance and future-proofing the device for long-term use.
  • Serial Interface: The module supports a serial interface for communication with a microprocessor or microcontroller, enabling easy integration into embedded systems.
  • Nonvolatile RAM: In addition to timekeeping, the DS1687-5+ offers 114 bytes of nonvolatile RAM, which can be used to store data that must be preserved during power loss events.

The DS1687-5+ is ideally suited for applications such as embedded systems, industrial controls, telecommunications equipment, and any other system requiring accurate time and date information. Its robust feature set, combined with the reliability and quality associated with Maxim Integrated products, makes the DS1687-5+ a premier choice for designers seeking a dependable RTC solution.

For more information on integrating the DS1687-5+ into your next project, visit the Maxim Integrated website to access detailed datasheets, application notes, and additional resources.

You May Also Be Interested in

NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.3530 $54.3530
3+ $44.5974 $133.7922
4+ $43.2037 $172.8148
5+ $41.8100 $209.0500
7+ $40.4164 $282.9148
9+ $36.2354 $326.1186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 261 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess