EN
  • EN
  • DE

DS1374C-3#

Part No DS1374C-3#
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC BINARY CNT I2C 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Real Time Clock (RTC) IC Binary Counter - I²C, 2-Wire Serial 16-SOIC (0.295", 7.50mm Width)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name DS1374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 46
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917334-DS1374C-3#
Ultra Librarian 3D Model Ultra Librarian DS1374C-3# CAD Model

Description

Maxim Integrated DS1374C-3# Real-Time Clock

The DS1374C-3# is a highly integrated, binary-coded decimal (BCD) real-time clock/calendar (RTC) with a built-in 32.768kHz crystal oscillator from Maxim Integrated. This versatile timekeeping device features a programmable alarm and watchdog timer, making it an ideal solution for a wide range of applications in consumer electronics, office automation, telecommunications, and embedded systems.

At the heart of the DS1374C-3# is its capability to track time with precision and accuracy. It provides hours, minutes, and seconds in BCD format and includes a leap year compensation valid up to the year 2100. The integrated oscillator and crystal ensure long-term stability and reliability of the timekeeping functions.

One of the key features of the DS1374C-3# is its programmable alarm function, which can be set to trigger on a variety of schedules, such as once per second, minute, hour, day, or even on a specific day of the week or month. This flexibility allows designers to implement various time-related features in their systems, such as scheduled wake-up events or reminders.

Additionally, the device includes a watchdog timer that can be used to reset a system in the event of a software or hardware malfunction, ensuring enhanced system reliability. The watchdog timer can be programmed for delays ranging from 0.25 seconds to 2 minutes, providing developers with the ability to tailor system recovery procedures to their specific needs.

The DS1374C-3# operates over a wide voltage range and features a digital temperature sensor, which enables temperature-compensated timekeeping for improved accuracy across the device's operating temperature range. Its I²C interface facilitates easy integration into existing designs, allowing for straightforward communication with microcontrollers and other digital systems.

With its compact size and surface-mount package, the DS1374C-3# is designed for space-constrained applications. Its efficient power management ensures minimal power consumption, making it suitable for battery-powered devices where power efficiency is critical.

In summary, the DS1374C-3# from Maxim Integrated is a feature-rich RTC module that offers precise timekeeping, programmable alarms, and watchdog functionality, all of which are essential for modern electronic systems requiring reliable time management solutions.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess