Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 8V
Voltage - Supply (Max) 60V
Voltage - Output 4.5V ~ 5.5V
Current - Output / Channel 1.5A
Frequency 1MHz
Dimming Analog, PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number FL7760
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851576-FL7760AM6X
Ultra Librarian 3D Model Ultra Librarian FL7760AM6X CAD Model

Description

The FL7760AM6X from ON Semiconductor is a cutting-edge, highly integrated PWM (Pulse Width Modulation) LED driver designed to provide an efficient solution for LED lighting applications. This innovative component is tailored to meet the needs of a wide range of lighting products, from residential and commercial fixtures to industrial and architectural lighting systems.

Key Features

  • High Efficiency: The FL7760AM6X boasts a high efficiency rate, which not only conserves energy but also extends the lifespan of the lighting system by reducing heat generation.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supplies and ensuring versatility in different applications.
  • Constant Current Output: The device provides a stable and constant current output, crucial for maintaining consistent brightness and color in LED lighting.
  • Dimming Capability: This LED driver supports both analog and PWM dimming methods, giving designers the flexibility to implement desired lighting effects and energy-saving features.
  • Integrated Protections: ON Semiconductor has equipped the FL7760AM6X with multiple protection features, including over-temperature, over-voltage, and short-circuit protection, enhancing the safety and reliability of the end product.

Applications

The FL7760AM6X is ideal for a variety of lighting applications, such as:

  • LED bulbs and tubes
  • Downlights and ceiling lights
  • Street lighting
  • Architectural lighting
  • Emergency lighting systems

Technical Specifications

Some of the technical specifications of the FL7760AM6X include:

  • Adjustable output current up to 1 A
  • High power factor and low THD (Total Harmonic Distortion)
  • Compact package for space-constrained applications

In summary, the FL7760AM6X from ON Semiconductor is a versatile and robust LED driver solution that delivers high performance, energy efficiency, and reliability, making it an excellent choice for a wide array of LED lighting applications.

You May Also Be Interested in

NXP / Nexperia
IC LED DRV LIN PWM 57MA 28HTSSOP / LED Driver IC 16 Output Linear PWM Dimming 57mA 28-HTSSOP
Need more? Email Us
ECAD model for PCU9955ATWJ
Allegro MicroSystems, LLC
IC LED DRIVER OFFL 8DFN / LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-DFN (2x2)
Need more? Email Us
ECAD model for A8740EEETR-T
Analog Devices Inc.
LED Driver 45 Segment 12000uA Supply Current Automotive 28-Pin TSSOP EP Tube
Lowest to $8.6510
ECAD model for LT3760EFE#PBF
Analog Devices Inc.
IC LED DRIVER RGLTR PWM 2A 28QFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 28-QFN (4x5)
Lowest to $17.4339
ECAD model for LT3932EUFD-1#PBF
Analog Devices Inc.
LED Driver 2200uA Supply Current Automotive 16-Pin MSOP EP Tube
Lowest to $17.1364
ECAD model for LT3761IMSE#PBF
Analog Devices Inc.
IC LED DRV RGLTR PWM 100MA 52QFN / LED Driver IC 3 Output DC DC Regulator Step-Down (Buck) PWM Dimming 100mA 52-QFN (5x8)
Need more? Email Us
ECAD model for LT3596EUHG
Microchip Technology
HIGH BRIGHTNESS LED DRIVER / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 8-DFN (3x3)
Need more? Email Us
ECAD model for AT9919K7-GVAO
Silergy Corp
LED DRVR Buck 1-CH 60V 1A 8-Pin SOIC
Lowest to $0.1956
ECAD model for SY5862FAC
ON Semiconductor
IC LED DRIVER LIN 100MA 16SOIC
Lowest to $7.5132
ECAD model for MC10SX1130DR2G

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6838 $51.2850
180+ $0.5611 $100.9980
280+ $0.5436 $152.2080
385+ $0.5260 $202.5100
495+ $0.5085 $251.7075
660+ $0.4559 $300.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,798 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention