EN
  • EN
  • DE

LT3596EUHG

Part No LT3596EUHG
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 100MA 52QFN / LED Driver IC 3 Output DC DC Regulator Step-Down (Buck) PWM Dimming 100mA 52-QFN (5x8)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Analog Devices Inc.
Series True Color PWM™
Package Tube
Product Status Obsolete
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 3
Voltage - Supply (Min) 6V
Voltage - Supply (Max) 55V
Current - Output / Channel 100mA
Frequency 200kHz ~ 1MHz
Dimming PWM
Applications Backlight, Signage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 52-WFQFN, 39 Leads, Exposed Pad
Supplier Device Package 52-QFN (5x8)
Base Product Number LT3596
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345569-LT3596EUHG
Ultra Librarian 3D Model Ultra Librarian LT3596EUHG CAD Model

Description

Introducing the LT3596EUHG from Analog Devices Inc.

The LT3596EUHG is a cutting-edge LED driver integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This robust and versatile IC is specifically engineered to cater to the demanding needs of high-power LED applications. With its impressive array of features, the LT3596EUHG stands out as a top choice for designers looking to optimize their lighting solutions.

At the heart of this IC lies a 60V, 1MHz step-down DC/DC controller that is capable of driving up to 16 LED channels with an impressive 10mA to 100mA of current per channel. This level of current regulation ensures consistent brightness and performance across a wide array of LED configurations, making it ideal for complex lighting systems. The LT3596EUHG also boasts an adjustable frequency from 200kHz to 1MHz, which allows designers to optimize the IC for efficiency or to avoid sensitive frequency bands in noise-critical applications.

One of the standout features of the LT3596EUHG is its high efficiency, which is achieved through its internal 100mΩ switches. These switches are designed to minimize power loss, ensuring that the maximum amount of power is delivered to the LEDs. This efficiency is critical for applications where power consumption and heat generation must be kept to a minimum, such as in portable or compact devices.

The LT3596EUHG also comes with a range of protection features that safeguard the IC and the LEDs it drives. These include open LED protection, which prevents damage to the IC if an LED in the series string fails, and short-circuit protection, which ensures the IC remains operational even if a short occurs. Additionally, the IC features thermal shutdown, which protects against overheating and potential thermal damage.

With its compact 38-lead QFN package, the LT3596EUHG is designed for space-constrained applications, offering a high-performance solution without compromising on space. Whether for automotive lighting, industrial illumination, or high-end architectural lighting, the LT3596EUHG from Analog Devices Inc. is a reliable and efficient choice that delivers exceptional performance and longevity.

For more information on the LT3596EUHG, including detailed specifications and application notes, visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $1.4731
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess