The SY5862FAC is a high-efficiency synchronous buck regulator from Silergy Corp. It is designed to provide a compact and efficient power solution for various applications. This regulator features a wide input voltage range and adjustable output voltage, making it suitable for various power conversion needs.
Applications:
- Point-of-load regulation in servers and networking equipment.
- Powering FPGA and microprocessors.
- Battery-powered devices.
- Industrial power supplies.
- Automotive applications.
Features:
- High efficiency synchronous rectification.
- Wide input voltage range.
- Adjustable output voltage.
- Overcurrent and overtemperature protection.
- Internal compensation network.
- Small form factor.
Benefits:
- Increased power efficiency, reducing heat dissipation and energy consumption.
- Simplified system design due to integrated features.
- Enhanced system reliability with built-in protection features.
- Reduced board space requirements.
- Flexibility in various application scenarios.
Additional Details:
The SY5862FAC operates with an input voltage range typically from 4.5V to 18V and can deliver an output current of up to 2A. The switching frequency is adjustable, allowing optimization for efficiency or transient response. The device incorporates an internal compensation network, simplifying the design process and reducing external component count. The overcurrent and overtemperature protection features ensure reliable operation under fault conditions. The regulator is available in a small QFN package, making it suitable for space-constrained applications. Its high efficiency and integrated features make it an excellent choice for a wide range of power management applications, ensuring stable and efficient power delivery to critical components.